EN
  • EN
  • DE
  • IT

LTC3531EDD-3#PBF

Part No LTC3531EDD-3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 3.02V 200MA 8DFN  /  Buck-Boost Switching Regulator IC Positive Fixed 3.02V 1 Output 200mA 8-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.02V
Current - Output 200mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC3531
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3531EDD-3#PBF,2156-LTC3531EDD-3#PBF-505
Standard Package 121
Win Source Part Number 968577-LTC3531EDD-3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3531EDD-3#PBF CAD Model

Description

Overview of LTC3531EDD-3#PBF

The LTC3531EDD-3#PBF is a high-performance, synchronous buck-boost DC/DC converter from Analog Devices Inc., designed to manage power efficiently across a wide input voltage range. This versatile component is an excellent choice for portable devices, where the input voltage can vary significantly due to changing battery conditions. The LTC3531EDD-3#PBF ensures a stable output voltage even when the input voltage crosses over the output voltage, making it ideal for dual-cell alkaline/NiMH or single-cell Li-Ion applications.

Key Features

  • Wide Input Voltage Range: The device operates smoothly over an input voltage range of 1.8V to 5.5V, accommodating various battery chemistries and configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.25V, providing flexibility for different circuit requirements.
  • High Efficiency: The LTC3531EDD-3#PBF employs synchronous rectification, which yields high conversion efficiency, crucial for maximizing battery life in portable devices.
  • Compact Package: Housed in a 10-lead DFN package, the converter is suitable for space-constrained applications, while still offering excellent thermal performance.
  • Low Noise Operation: With its constant frequency, current mode control, the LTC3531EDD-3#PBF operates with low output voltage ripple and reduced electromagnetic interference (EMI).

Applications

The LTC3531EDD-3#PBF is a versatile power solution that can be used in a variety of applications, including:

  • Portable Instruments
  • Medical Devices
  • Handheld Radios
  • Industrial Handhelds
  • USB-powered devices

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3531EDD-3#PBF is no exception. This component is designed to meet the stringent requirements of industrial and consumer applications. Furthermore, Analog Devices offers comprehensive technical support and documentation, making integration into your design as straightforward as possible.

With its robust feature set and flexible capabilities, the LTC3531EDD-3#PBF is a smart choice for designers seeking a reliable and efficient power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9684 $65.8104
15+ $8.9995 $134.9925
23+ $8.7189 $200.5347
31+ $8.4368 $261.5408
40+ $8.1562 $326.2480
54+ $7.3127 $394.8858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess