EN
  • EN
  • DE

LTC3553EPD#PBF

Part No LTC3553EPD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-UTQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Applications Handheld/Mobile Devices
Current - Supply 12µA
Voltage - Supply 4.35V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-UTQFN (3x3)
Base Product Number LTC3553
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 121 pcs
Win Source Part Number 1382646-LTC3553EPD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3553EPD#PBF CAD Model

Description

Analog Devices Inc. LTC3553EPD#PBF Integrated Power Management Solution

The LTC3553EPD#PBF from Analog Devices Inc. is a versatile and highly integrated power management IC designed to cater to the demanding needs of portable electronic devices. This compact and efficient solution simplifies the power supply design by integrating multiple regulators and a full-featured battery charger in a single package, thereby reducing the overall component count and conserving board space.

This product features a synchronous step-down DC/DC converter, a synchronous step-up DC/DC converter for USB On-The-Go (OTG) applications, and an always-on LDO, providing a multi-channel output that can power various subsystems within portable devices. The LTC3553EPD#PBF is optimized for performance, offering high efficiency across a wide range of load conditions, which is critical for maximizing battery life in portable applications.

The integrated PowerPath™ controller supports seamless transition between multiple input sources, such as USB and AC adapters, ensuring consistent power delivery to the device while simultaneously charging the battery. The LTC3553EPD#PBF's battery charger is designed for single-cell lithium-ion or lithium-polymer batteries, featuring programmable charge current up to 950mA, which allows for fast charging times.

With its compact 3mm x 3mm QFN package, the LTC3553EPD#PBF is ideal for space-constrained applications such as smartphones, digital cameras, personal media players, and other USB-based handheld devices. The product also includes a range of protection features, such as overvoltage protection, thermal shutdown, and current limiting, to ensure the safe operation of the end device under various conditions.

For design flexibility, the LTC3553EPD#PBF offers programmable soft-start functions to manage inrush current and minimize system startup stress. It also provides a 'power good' output signal, which can be used for power sequencing and system status indication.

Overall, the LTC3553EPD#PBF from Analog Devices Inc. represents a comprehensive power management solution that delivers high efficiency, robust protection features, and design versatility, making it an excellent choice for designers looking to optimize their portable device power systems.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,255 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess