EN
  • EN
  • DE

LTC3553EUD#PBF

Part No LTC3553EUD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description LTC3553 - Micropower USB Power Manager With Li-Ion Charger, LDO and Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Length 3 mm
Max Input Voltage 5.5 V
Max Junction Temperature (Tj) 110 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Input Voltage 4.35 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Cells 1
Number of Outputs 1
Number of Pins 20
Operating Supply Current 12 µA
Operating Supply Voltage 5.5 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 981919-LTC3553EUD#PBF
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3553EUD#PBF CAD Model

Description

The LTC3553EUD#PBF is a high-performance, multifunction power management integrated circuit (PMIC) designed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This advanced PMIC is specifically tailored for portable applications and is housed in a compact QFN-20 package, offering a space-efficient solution for power management needs.

Key Features

  • Multiple Regulators: The device integrates a USB-compatible linear PowerPath manager, a standalone battery charger, an ideal diode, an always-on LDO, and two high-efficiency synchronous step-down regulators, providing a comprehensive power management solution in a single chip.
  • PowerPath Control: The LTC3553EUD#PBF's PowerPath control seamlessly manages power distribution from multiple sources, including USB and battery, ensuring reliable operation and extending battery life.
  • High Efficiency: With its synchronous step-down regulators, the LTC3553EUD#PBF achieves high efficiency, which is crucial for maximizing battery life in portable devices.
  • Programmable Current Limit: Users can set the input current limit to comply with USB specifications or to meet the requirements of other power sources.
  • Instant-On Operation: The device ensures that portable devices can operate immediately when plugged in, even with a depleted battery.

Applications

The LTC3553EUD#PBF is ideal for a wide range of portable applications, including:

  • Smartphones and feature phones
  • Portable media players
  • Handheld GPS units
  • Digital cameras
  • Other USB-based handheld devices

Technical Specifications

Parameter Value
Package 20-QFN (4x4)
Input Voltage Range 4.35V to 5.5V (USB Input)
Charge Current Up to 950mA
Operating Temperature -40°C to +85°C

With its robust feature set and compact form factor, the LTC3553EUD#PBF from Analog Devices Inc. is an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,216 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess