EN
  • EN
  • DE

LTC3589IUJ-1#TRPBF

Part No LTC3589IUJ-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC CONV DC/DC 8-OUTPUT 40QFN / Handheld/Mobile Devices, OMAP? PMIC 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Applications Handheld/Mobile Devices, OMAP™
Current - Supply 8µA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number LTC3589
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879643-LTC3589IUJ-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3589IUJ-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3589IUJ-1#TRPBF Overview

The LTC3589IUJ-1#TRPBF from Analog Devices Inc. is a versatile and robust power management integrated circuit (PMIC) designed to cater to a wide range of applications, particularly those requiring multiple power outputs with high efficiency and configurability. This component is particularly well-suited for portable devices, due to its compact size and ability to manage power in a way that extends battery life and enhances performance.

Key Features

  • Integrated Design: The LTC3589IUJ-1#TRPBF integrates multiple regulators into a single package, minimizing the need for additional external components and simplifying the power supply design.
  • Versatile Power Supply Options: It includes three step-down regulators and one buck-boost regulator, providing a range of output voltage options to power various parts of an electronic system.
  • Programmable and Configurable: The output voltages are programmable via an I2C interface, which allows for dynamic control and on-the-fly adjustments to meet different power requirements.
  • High Efficiency: The regulators are designed for high efficiency, which is crucial for battery-powered applications, helping to maximize battery life.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, ensuring the safety and reliability of the electronic system.

Applications

The LTC3589IUJ-1#TRPBF can be used in a variety of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • Industrial Handhelds
  • Battery-Powered Equipment
  • Wireless Routers and Radios

Product Specifications

This PMIC comes in a compact 40-pin QFN package and operates over a temperature range of -40°C to +125°C, making it suitable for use in harsh environments. It requires a supply voltage of 2.5V to 5.5V, allowing it to be powered from various battery chemistries or standard power supplies.

Conclusion

The LTC3589IUJ-1#TRPBF from Analog Devices Inc. is an all-in-one power solution that provides design flexibility, high efficiency, and the reliability needed for today's sophisticated electronic systems. Its programmable nature and integrated features make it an ideal choice for designers looking to streamline their power supply design and optimize system performance.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.8082 $94.8082
2+ $91.8456 $183.6912
3+ $88.8819 $266.6457
4+ $85.9193 $343.6772
5+ $77.0316 $385.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess