EN
  • EN
  • DE

LTC3604IUD#TRPBF

Part No LTC3604IUD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 14.52V
Current - Output 2.5A
Frequency - Switching 2MHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC3604
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378972-LTC3604IUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3604IUD#TRPBF CAD Model

Description

Analog Devices Inc. LTC3604IUD#TRPBF Overview

The LTC3604IUD#TRPBF is a high-efficiency, monolithic synchronous buck regulator from Analog Devices Inc., a leading company in the design and manufacturing of high-performance integrated circuits. This particular product is designed to deliver a continuous output current up to 4A with a wide input voltage range from 4V to 36V, making it an ideal choice for a variety of applications including automotive, industrial, and distributed power systems.

Key Features

  • High Efficiency: The LTC3604IUD#TRPBF offers up to 95% efficiency, which is beneficial for thermal management and energy savings in power-sensitive applications.
  • Wide Input Voltage Range: With an operational range of 4V to 36V, this regulator supports a variety of supply voltages, accommodating fluctuating inputs and battery-powered operations.
  • Adjustable Output Voltage: The output voltage can be set from 0.6V to the input voltage, providing flexibility for different circuit requirements.
  • No RSENSE Operation: This regulator operates without the need for an external current sense resistor, thanks to its internal top and bottom power MOSFETs, which simplifies design and reduces overall component count.
  • Stable with Low ESR Ceramic Capacitors: The LTC3604IUD#TRPBF is stable with ceramic output capacitors, which are smaller, have lower ESR, and are more reliable over temperature than bulkier electrolytic capacitors.
  • Programmable Frequency: The switching frequency is programmable from 300kHz to 3MHz, allowing designers to optimize the size of the external components and the performance of the regulator.
  • Thermal Performance: The device comes in a thermally efficient 20-lead QFN package, which helps in maintaining a lower operating temperature.
  • Robust Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown to ensure the safety and reliability of the regulator under extreme conditions.

Applications

The LTC3604IUD#TRPBF's versatility makes it suitable for a wide range of applications. It is particularly useful in automotive systems that require a stable power supply despite the variable nature of automotive battery voltages. Additionally, its robustness and high efficiency make it well-suited for industrial power supplies, where reliability and energy efficiency are critical. The compact size and high-frequency operation enable its use in space-constrained applications, such as portable devices and distributed power systems.

Conclusion

With its combination of high efficiency, wide input voltage range, and robust protection features, the LTC3604IUD#TRPBF from Analog Devices Inc. is a powerful solution for designers looking to optimize their power management systems. Its flexibility and performance make it an excellent choice for a multitude of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess