EN
  • EN
  • DE

LTC3607EUD#TRPBF

Part No LTC3607EUD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA DL 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 15V
Current - Output 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC3607
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372180-LTC3607EUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3607EUD#TRPBF CAD Model

Description

Product Overview: LTC3607EUD#TRPBF

The LTC3607EUD#TRPBF is a high-efficiency, dual-channel, synchronous monolithic step-down regulator from Analog Devices Inc. that offers a compact and power-efficient solution for a variety of applications. This regulator is designed to minimize external component count while providing flexible output configurations, making it ideal for portable devices, networking equipment, and industrial systems.

Key Features

  • Dual Independent Outputs: The LTC3607EUD#TRPBF features two independent DC/DC converters with output voltages that can be set via external resistors. This allows for multiple voltages to be generated from a single input source, simplifying power supply design.
  • Wide Input Voltage Range: This device supports an input voltage range from 2.5V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as 3.3V or 5V intermediate bus systems.
  • High Efficiency: With its synchronous rectification and low R<sub>DS(ON) internal switches, the LTC3607EUD#TRPBF achieves up to 95% efficiency, which helps to reduce power loss and improve battery life in portable applications.
  • Compact Package: Housed in a 3mm x 3mm QFN package, this regulator is designed for space-constrained applications where board real estate is at a premium.
  • Programmable Frequency: The switching frequency of the LTC3607EUD#TRPBF can be programmed from 1MHz to 3MHz, allowing designers to optimize the size of the external components and the regulator's performance.

Applications

With its versatile features, the LTC3607EUD#TRPBF is well-suited for a wide range of applications, including:

  • Portable Medical Devices
  • Wireless and DSL Modems
  • GPS Devices
  • Digital Cameras and Video Equipment
  • Point-of-Sale (POS) Machines
  • Handheld Instruments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3607EUD#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance under varying conditions.

For engineers and designers looking for a reliable and efficient power management solution, the LTC3607EUD#TRPBF offers the performance and features necessary to meet the demands of today's sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6420 $51.8520
15+ $7.0908 $106.3620
22+ $6.8693 $151.1246
31+ $6.6477 $206.0787
39+ $6.4261 $250.6179
53+ $5.7613 $305.3489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess