EN
  • EN
  • DE

LTC3616IUDD#TRPBF

Part No LTC3616IUDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Buck Adjustable 6A 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Maximum Operating Temperature 125 °C
Min Input Voltage 2.25 V
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 1
Number of Pins 24
Output Current 6 A
Output Type Adjustable
Output Voltage 5.5 V
Packaging Tape and Reel
RoHS Compliant
Switching Frequency 4 MHz
Synchronous Rectifier Yes
Win Source Part Number 975806-LTC3616IUDD#TRPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3616IUDD#TRPBF CAD Model

Description

Analog Devices Inc. LTC3616IUDD#TRPBF Overview

The LTC3616IUDD#TRPBF from Analog Devices Inc. is a high-efficiency, monolithic synchronous buck regulator that provides a compact and efficient power management solution for a wide range of applications. Utilizing a constant frequency, current mode architecture, this integrated circuit (IC) delivers low output voltages with excellent load and line regulation.

Key Features

  • Versatile Input Voltage Range: This device operates from an input voltage range of 2.25V to 5.5V, making it suitable for single-cell Li-Ion applications, as well as 3.3V or 5V intermediate bus systems.
  • Adjustable Output Voltage: The LTC3616IUDD#TRPBF provides an adjustable output voltage from 0.6V to VIN, accommodating a broad spectrum of power requirements.
  • High Efficiency: With its high efficiency design, the LTC3616IUDD#TRPBF can deliver up to 6A of continuous output current with high efficiency, which is crucial for thermal management in compact designs.
  • Programmable Switching Frequency: The switching frequency is programmable from 300kHz to 4MHz, allowing optimization between efficiency and external component size.
  • Robust Thermal Performance: Housed in a 3mm x 4mm QFN package, the LTC3616IUDD#TRPBF features excellent thermal performance, ensuring reliable operation under high power conditions.
  • Integrated Features: This device includes internal soft-start, a power good voltage monitor, tracking capability, and output overvoltage protection for enhanced system reliability and performance.

Applications

The LTC3616IUDD#TRPBF is ideal for a variety of applications, including:

  • Portable electronics
  • Point-of-load conversions
  • Distributed power systems
  • Networking and telecommunication equipment
  • Industrial and medical equipment

Conclusion

With its compact size, high efficiency, and versatile features, the LTC3616IUDD#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management solutions. Its robust design and comprehensive protection features ensure reliable operation in a diverse range of applications, making it a valuable component for any power-sensitive design.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8834 $54.4170
12+ $8.9300 $107.1600
18+ $8.6509 $155.7162
24+ $8.3719 $200.9256
31+ $8.0928 $250.8768
42+ $7.2556 $304.7352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess