EN
  • EN
  • DE

LTC3621IDCB#TRMPBF

Part No LTC3621IDCB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197244-LTC3621IDCB#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Operating Temperature -40°C ~ 125°C (TJ)
Ultra Librarian 3D Model Ultra Librarian LTC3621IDCB#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3621IDCB#TRMPBF Overview

The LTC3621IDCB#TRMPBF is a high-efficiency, monolithic synchronous buck regulator from Analog Devices Inc., a leader in high-performance analog technology. This compact and powerful integrated circuit (IC) is designed to deliver up to 1A of continuous output current with a wide input voltage range of 2.7V to 17V, making it an ideal choice for a variety of battery-powered and portable applications.

Key Features

  • High Efficiency: The LTC3621IDCB#TRMPBF utilizes a constant-frequency, current-mode architecture, along with low RDS(ON) internal switches, to achieve efficiencies as high as 95%. This helps to minimize the heat generated and extends battery life in portable devices.
  • Wide Input Voltage Range: With an operating input voltage range from 2.7V to 17V, this regulator supports a broad array of power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and regulated 5V and 12V power rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the input voltage, providing great flexibility to power various loads with different voltage requirements.
  • Compact Package: The LTC3621IDCB#TRMPBF comes in a 6-lead DFN package with a thermal pad for enhanced thermal performance, making it suitable for space-constrained applications.
  • Low Dropout Operation: The regulator’s low dropout capability ensures efficient operation even when the input voltage is close to the output voltage, which is particularly useful during battery discharge.

Applications

Given its features, the LTC3621IDCB#TRMPBF is well-suited for a range of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Point of Load Power Supplies
  • Embedded Systems
  • Wireless Routers and Modems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC3621IDCB#TRMPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring stable and reliable performance in various environments.

Conclusion

The LTC3621IDCB#TRMPBF from Analog Devices Inc. is a versatile and efficient solution for power management challenges. Its high efficiency, wide input voltage range, and compact package make it an excellent choice for designers looking to optimize power consumption and space in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0194 $64.1552
18+ $6.5800 $118.4400
28+ $6.3744 $178.4832
38+ $6.1689 $234.4182
49+ $5.9632 $292.1968
65+ $5.3463 $347.5095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,506 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess