EN
  • EN
  • DE

LTC3633IFE#TRPBF

Part No LTC3633IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001294-LTC3633IFE#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC)- Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number LTC3633
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Current - Output 3A
Frequency - Switching 500kHz ~ 4MHz
Ultra Librarian 3D Model Ultra Librarian LTC3633IFE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3633IFE#TRPBF Dual Channel, High Efficiency, 3A Synchronous Step-Down Regulator

The LTC3633IFE#TRPBF is a high-performance, dual-channel synchronous step-down regulator from Analog Devices Inc., designed to deliver efficient power management for a variety of applications. This compact and robust integrated circuit (IC) is capable of providing two independent output voltages, each capable of delivering up to 3A of continuous output current with exceptional efficiency.

With an input voltage range of 4V to 20V, the LTC3633IFE#TRPBF is versatile enough to handle a wide array of power sources, making it an ideal choice for systems that require a reliable and efficient voltage conversion solution. The device's adjustable switching frequency, which can be programmed from 500kHz to 4MHz via an external resistor or synchronized to an external clock, allows for flexibility in optimizing the size of external components and performance for specific applications.

The LTC3633IFE#TRPBF incorporates internal switches with RDS(ON) of only 70mΩ and 50mΩ for the high-side and low-side switches, respectively. This low on-resistance translates to high efficiency and reduced heat generation, which is critical for maintaining performance in thermally challenging environments. Additionally, the regulator features a No RSENSE™ option, eliminating the need for external current sense resistors and simplifying the design process.

For enhanced system reliability, the LTC3633IFE#TRPBF includes a variety of protective features such as overvoltage protection, overcurrent protection, and thermal shutdown. The device also supports selectable Burst Mode® operation, which reduces quiescent current and improves efficiency at light loads, making it suitable for battery-powered devices where extending battery life is crucial.

This regulator is offered in a thermally enhanced 20-lead TSSOP package with an exposed pad for improved thermal performance. Its compact form factor and high level of integration make it an excellent choice for space-constrained applications such as portable electronics, automotive systems, and industrial equipment.

Overall, the LTC3633IFE#TRPBF from Analog Devices Inc. represents a state-of-the-art solution for designers looking to implement a reliable, high-efficiency power management system in their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1112 $69.3336
6+ $18.9630 $113.7780
9+ $18.3704 $165.3336
12+ $17.7778 $213.3336
15+ $17.1852 $257.7780
20+ $15.4075 $308.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess