EN
  • EN
  • DE

LTC3643EUDD#PBF

Part No LTC3643EUDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 2A 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) -
Current - Output 2A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (3x5)
Base Product Number LTC3643
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372258-LTC3643EUDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3643EUDD#PBF CAD Model

Description

Product Overview: LTC3643EUDD#PBF

The LTC3643EUDD#PBF is a high-efficiency, bidirectional power backup regulator from Analog Devices Inc. This advanced component is designed to manage power supply continuity in systems that need to be safeguarded against sudden interruptions in their main power source. It is an ideal solution for applications such as solid-state drives (SSDs), non-volatile DIMMs, and other systems requiring an uninterruptible power supply.

Key Features:

  • Wide Input Voltage Range: The LTC3643EUDD#PBF operates with an input voltage range of 2.5V to 14V, making it versatile for use in a wide array of applications with different power requirements.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be set from 2.5V to 5V, providing flexibility for different system requirements.
  • Bidirectional Operation: This regulator can seamlessly transition from charging a backup source, like a capacitor or a battery, to supplying power to the load when the main power source fails, ensuring uninterrupted operation.
  • High Current Capability: The LTC3643EUDD#PBF can deliver up to 2A of continuous output current, supporting systems with higher power demands.
  • Compact Package: Encased in a small 3mm x 3mm QFN package, it is designed to save space on the PCB, which is critical for compact electronic devices.
  • Integrated MOSFETs: The inclusion of low RDS(ON) internal MOSFETs minimizes external components and simplifies the design process.
  • Protection Features: It includes overvoltage, undervoltage, and overcurrent protection to ensure the reliability and longevity of both the regulator and the system it powers.

Applications:

The LTC3643EUDD#PBF is suitable for a variety of applications where data integrity and system uptime are crucial. It is commonly used in:

  • Uninterruptible power supplies (UPS)
  • Redundant power supplies
  • Enterprise-level SSDs and memory storage
  • Industrial/automotive electronics requiring backup power

With its robust design and comprehensive feature set, the LTC3643EUDD#PBF by Analog Devices Inc. stands out as a high-performance solution for power backup applications, ensuring systems remain operational even in the face of power disruptions.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8801 $62.6403
6+ $17.1324 $102.7944
10+ $16.5970 $165.9700
13+ $16.0616 $208.8008
17+ $15.5262 $263.9454
22+ $13.9200 $306.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess