EN
  • EN
  • DE

LTC3773EUHF#PBF

Part No LTC3773EUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC Cntrlr Triple-OUT Sync Step Down 3.3V to 36V Input Automotive 38-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Duty Cycle 98.5 %
Lead Free Yes
Max Frequency 630 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 36 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.5 V
Number of Channels 1
Number of Outputs 2
Number of Pins 38
Output Voltage 5 V
Packaging Cut Tape
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 630 kHz
Win Source Part Number 989786-LTC3773EUHF#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3773EUHF#PBF CAD Model

Description

Product Overview

The LTC3773EUHF#PBF is a robust, high-performance DC/DC controller from Analog Devices Inc., designed to cater to a wide range of power regulation applications. This advanced controller chip is part of the LTC series, renowned for their reliability and efficiency in managing power supplies.

Key Features

  • Multi-Phase Operation: The LTC3773EUHF#PBF supports multi-phase operation, allowing for the distribution of power across multiple inductors, which helps in reducing the overall thermal load and improving efficiency.
  • Versatile Power Supply Range: This controller is capable of handling a wide input voltage range, making it suitable for a variety of applications from industrial to automotive power systems.
  • Precise Control: With its integrated precision resistive voltage divider and high-speed operational amplifier, it ensures accurate voltage regulation and fast transient response.
  • Programmable Frequencies: The switching frequency is programmable, allowing designers to optimize the controller for the desired balance between efficiency and component size.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system against a range of potential faults.
  • Compact Package: Housed in a QFN-38 package, the LTC3773EUHF#PBF is designed for space-constrained applications without compromising on performance.

Applications

The LTC3773EUHF#PBF is suitable for a broad spectrum of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Power Systems
  • Automotive Electronics
  • High-Density Distributed Power Systems

Technical Specifications

The device operates with an input voltage range that accommodates varying power requirements, and its high level of integration simplifies circuit design. The LTC3773EUHF#PBF is characterized by its robust performance in challenging environments, making it a go-to solution for engineers looking to develop reliable power systems with a compact footprint.

For detailed technical specifications, reference designs, and application notes, interested parties are encouraged to visit the Analog Devices Inc. website or contact their support team for comprehensive guidance on implementing the LTC3773EUHF#PBF in their projects.

You May Also Be Interested in

Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0204 $60.1020
11+ $9.8629 $108.4919
16+ $9.5547 $152.8752
22+ $9.2465 $203.4230
28+ $8.9383 $250.2724
38+ $8.0136 $304.5168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess