EN
  • EN
  • DE

LTC3779EFE#TRPBF

Part No LTC3779EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 38-TSSOP / Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 150V
Frequency - Switching 50kHz ~ 600kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Serial Interfaces -
Control Features Current Limit, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad
Supplier Device Package 38-TSSOP-EP
Base Product Number LTC3779
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000 pcs
Win Source Part Number 1382651-LTC3779EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3779EFE#TRPBF CAD Model

Description

Introducing the LTC3779EFE#TRPBF from Analog Devices Inc.

The LTC3779EFE#TRPBF is a high-performance, polyphase synchronous step-down switching regulator controller from Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This advanced controller is designed to drive N-channel MOSFETs in a phase-locked, synchronous rectified topology, which provides precise voltage regulation with high efficiency and excellent transient response.

Key Features:

  • Wide Input Voltage Range: The LTC3779EFE#TRPBF operates over a wide 4.5V to 38V input voltage range, making it suitable for a variety of applications from automotive to industrial power systems.
  • Output Voltage Regulation: It offers a tight output voltage regulation with a selectable fixed frequency from 250kHz to 770kHz and is capable of phase-lockable frequency from 250kHz to 750kHz, allowing for optimization in efficiency and component size.
  • Polyphase Capability: The device can be configured for up to 12-phase operation, enabling it to power high current loads with excellent heat spreading and reduced input and output capacitance.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, ensuring the longevity and reliability of the end application.
  • Thermally Enhanced Package: The LTC3779EFE#TRPBF is offered in a thermally enhanced TSSOP-38 package, providing improved thermal performance for demanding environments.
  • Additional Functions: The controller integrates differential output voltage sensing, a PLL for frequency synchronization, and a powerful 1.1Ω onboard gate driver for driving MOSFETs directly.

Applications:

The LTC3779EFE#TRPBF is ideal for a wide range of applications, including:

  • Datacom and Telecom Power Systems
  • Automotive Power Systems
  • Industrial Power Supplies
  • Distributed Power Systems
  • High-Density Power Modules

With its robust feature set and high efficiency, the LTC3779EFE#TRPBF from Analog Devices Inc. is a versatile and reliable solution for complex power management challenges. Whether you are designing a new system or upgrading an existing one, this regulator controller is engineered to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8006 $68.4018
6+ $18.7082 $112.2492
9+ $18.1236 $163.1124
12+ $17.5390 $210.4680
15+ $16.9543 $254.3145
20+ $15.2004 $304.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess