EN
  • EN
  • DE

LTC3780EUH

Part No LTC3780EUH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER MANAGEMENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4V ~ 30V
Frequency - Switching 200kHz ~ 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC3780
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 626205-LTC3780EUH
Ultra Librarian 3D Model Ultra Librarian LTC3780EUH CAD Model

Description

Overview of LTC3780EUH from Analog Devices Inc.

The LTC3780EUH is a high-performance, synchronous buck-boost DC/DC converter manufactured by Analog Devices Inc., a leader in the semiconductor industry. This versatile component is designed to manage power with high efficiency and accuracy, making it an essential part of many electronic systems. The LTC3780EUH operates over a wide input voltage range, making it suitable for applications that require a stable output voltage even when the input power supply varies significantly.

Key Features

  • Wide Input Voltage Range: The converter can operate with input voltages from 4V to 38V, accommodating a variety of power sources and conditions.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 24V, which allows for a broad range of uses in different circuit designs.
  • High Efficiency: With its synchronous operation, the LTC3780EUH is capable of up to 98% efficiency, reducing power loss and heat generation.
  • Constant-Frequency Current Mode Control: This feature provides stable operation over a wide range of supply and output voltages.
  • No RSENSE™: The device uses a current-sense resistor for accurate current sensing, which eliminates the need for an external sense resistor.
  • Robust Packaging: Housed in a 32-lead QFN package, the LTC3780EUH is designed for compact and reliable integration into various applications.

Applications

The LTC3780EUH is a versatile component suitable for a wide range of applications, including:

  • Automotive and Industrial Power Systems
  • Battery-Powered Devices
  • Portable Instruments
  • Telecommunications Equipment
  • Regulated Power Supplies

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3780EUH is no exception. It is built to meet the high standards that engineers and designers have come to expect from Analog Devices products, ensuring performance and durability in a range of operating conditions.

In summary, the LTC3780EUH stands out as a flexible and efficient power management solution, ideal for systems that demand a stable power supply in the face of variable input voltages. Its high efficiency, wide voltage range, and robust packaging make it a top choice for designers looking to optimize their power systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6887 $58.7548
9+ $12.0523 $108.4707
13+ $11.6757 $151.7841
18+ $11.2990 $203.3820
23+ $10.9224 $251.2152
31+ $9.7925 $303.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,529 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess