EN
  • EN
  • DE

LTC3784EUFD#TRPBF

Part No LTC3784EUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Boost Regulator Positive Output Step-Up - DC-DC Controller IC 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Reel - TR
Supply Voltage 4.5V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LTC3784
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879707-LTC3784EUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3784EUFD#TRPBF CAD Model

Description

Analog Devices Inc. LTC3784EUFD#TRPBF High-Power Synchronous Step-Up DC/DC Controller

The LTC3784EUFD#TRPBF is a high-performance synchronous step-up DC/DC controller manufactured by Analog Devices Inc. Designed to cater to a wide array of applications requiring efficient power conversion, this controller is an ideal solution for systems that demand high voltage outputs from low input sources. The device is housed in a compact QFN-28 package, making it suitable for space-constrained applications.

One of the key features of the LTC3784EUFD#TRPBF is its ability to operate over a wide input voltage range of 4.5V to 38V, which enables it to support a variety of power sources including single or multiple battery configurations, automotive inputs, and industrial power rails. The output voltage is capable of reaching up to 60V, which is beneficial for applications such as power amplifiers, battery charging, and energy storage systems.

The LTC3784EUFD#TRPBF employs a constant-frequency current mode architecture with a phase-lockable frequency of up to 750kHz, allowing for a reduction in the size of external components. Moreover, the device features selectable continuous or discontinuous inductor current modes, providing designers with flexibility to optimize efficiency depending on the load condition.

Protection features are paramount in power management, and this controller comes with robust protection circuits. It includes overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring reliable operation under abnormal conditions. The LTC3784EUFD#TRPBF also features a power good output signal for easy monitoring of the system status.

For applications that demand precise voltage regulation, the LTC3784EUFD#TRPBF boasts an accurate reference voltage with a tight tolerance. Additionally, it supports external synchronization, which is essential for noise-sensitive applications or when multiple devices need to operate in harmony.

Overall, the LTC3784EUFD#TRPBF from Analog Devices Inc. is a versatile and robust solution for high-power, high-efficiency step-up DC/DC conversion. Its advanced features and compact design make it an excellent choice for engineers looking to optimize power systems in automotive, industrial, and telecommunications equipment.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess