EN
  • EN
  • DE

LTC3784IGN#TRPBF

Part No LTC3784IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Boost Regulator Positive Output Step-Up - DC-DC Controller IC 28-SSOP
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Reel - TR
Supply Voltage 4.5V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-SSOP (0.154", 3.90mm Width)
Case / Package 28-SSOP
Family Name LTC3784
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879708-LTC3784IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3784IGN#TRPBF CAD Model

Description

Product Overview: LTC3784IGN#TRPBF

The LTC3784IGN#TRPBF is a high-performance power management integrated circuit (PMIC) developed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This robust component is designed to cater to a wide array of applications, including but not limited to telecommunications, data communications, industrial systems, and high-power battery-operated devices.

Key Features

  • High Voltage Capability: The LTC3784IGN#TRPBF operates with an input voltage range from 4.5V to 38V, making it versatile for various power supply configurations.
  • Powerful Output: With its ability to produce a 38V output with a single inductor, this PMIC ensures efficient power conversion for high voltage requirements.
  • Adjustable Frequency: Users can adjust the operating frequency between 50kHz to 900kHz or synchronize it to an external clock, providing flexibility in minimizing interference and optimizing efficiency.
  • Current Mode Control: The current mode control feature allows for excellent line and load transient response, which is crucial for maintaining stable operation under varying conditions.
  • Thermally Efficient: Housed in a 28-lead SSOP package, the LTC3784IGN#TRPBF is designed for optimal thermal performance, ensuring reliability even under high power operation.
  • Integrated Backlight Control: It includes a dedicated PWM dimming input for LED backlighting applications, providing precise brightness control.

Applications

The LTC3784IGN#TRPBF is suitable for a wide range of applications, such as:

  • High Power LED Lighting
  • Automotive and Industrial Power Systems
  • Telecom and Datacom Power Supplies
  • Battery Charging Systems
  • Energy Harvesting Systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The LTC3784IGN#TRPBF is manufactured to meet the stringent industry standards, ensuring high reliability and performance for critical applications. Its robust design and flexible features make it an excellent choice for designers looking to create efficient, high-performance power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0549 $52.2196
10+ $10.7118 $107.1180
15+ $10.3770 $155.6550
20+ $10.0423 $200.8460
26+ $9.7075 $252.3950
35+ $8.7033 $304.6155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess