EN
  • EN
  • DE

LTC3788IUH#TRPBF

Part No LTC3788IUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 32QFN / Boost Regulator Positive Output Step-Up DC-DC Controller IC 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 105kHz ~ 760kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC3788
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879713-LTC3788IUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3788IUH#TRPBF CAD Model

Description

Product Overview: LTC3788IUH#TRPBF from Analog Devices Inc.

The LTC3788IUH#TRPBF is a high-performance, dual 2-phase synchronous step-up DC/DC controller with a wide input voltage range, manufactured by Analog Devices Inc. This powerful integrated circuit is designed to drive N-channel MOSFETs in a step-up configuration, which makes it ideal for applications requiring a high voltage output from a lower voltage source.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4.5V to 38V, making it versatile for a variety of power supply designs.
  • High Efficiency: The LTC3788IUH#TRPBF employs a constant frequency, current mode architecture, which provides excellent line and load regulation along with a high degree of efficiency.
  • Phase-Lockable Frequency: It offers a phase-lockable frequency of 75kHz to 850kHz, allowing designers to set the switching frequency outside of the critical noise-sensitive frequency bands or to synchronize multiple ICs.
  • Adjustable Soft-Start: To prevent inrush current during startup, the device includes an adjustable soft-start function.
  • Output Overvoltage Protection: The LTC3788IUH#TRPBF features protection against overvoltage conditions, ensuring the safety and reliability of the application.
  • Power Good Output: This feature provides a signal when the output voltage is within ±7.5% of the regulated voltage, indicating that the system is ready to operate reliably.

Applications

The LTC3788IUH#TRPBF is suitable for a wide range of applications, including:

  • Telecommunications power systems
  • Industrial power supplies
  • Automotive power systems
  • Distributed power systems
  • Medical equipment

Quality and Reliability

Encased in a 5mm x 5mm QFN package, the LTC3788IUH#TRPBF meets the rigorous quality standards expected from Analog Devices Inc. Its thermally enhanced package ensures reliable performance even under high power operation or challenging thermal environments. With its robust feature set and flexible design, this product is an excellent choice for engineers looking to create efficient, high-voltage power solutions.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.6245 $84.6245
2+ $69.4351 $138.8702
3+ $67.2660 $201.7980
4+ $65.0958 $260.3832
5+ $62.9256 $314.6280
7+ $56.4160 $394.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess