EN
  • EN
  • DE

LTC3806EDE#TRPBF

Part No LTC3806EDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Flyback Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 12-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 10V ~ 25V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-DFN (4x3)
Family Name LTC3806
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879721-LTC3806EDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3806EDE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3806EDE#TRPBF - High Performance Step-Down Switching Regulator

The LTC3806EDE#TRPBF is a versatile and efficient step-down switching regulator from Analog Devices Inc., designed to deliver high performance in a wide range of power supply applications. This DC-DC converter integrates state-of-the-art features to provide a compact and reliable power solution for systems requiring a lower output voltage from a higher input voltage source.

Key Features

  • Wide Input Voltage Range: This device can handle input voltages from 4V to 60V, making it suitable for a diverse array of applications, from automotive to industrial systems where input voltage conditions can vary widely.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 100kHz to 500kHz or synchronize it to an external clock, allowing for flexibility in design to optimize efficiency or to avoid critical noise-sensitive frequency bands.
  • High Efficiency: The LTC3806EDE#TRPBF offers high efficiency, which is crucial for reducing thermal stress and improving system reliability. This is achieved through its low quiescent current and the use of a current mode architecture for excellent line and load transient response.
  • Robust Thermal Performance: The device comes in a thermally efficient 14-lead DFN package, which helps to dissipate heat and maintain performance even under high power operation.
  • Programmable Soft-Start: To prevent inrush current at startup, the LTC3806EDE#TRPBF features a programmable soft-start function that gradually ramps up the output voltage, enhancing system stability.
  • Power Good Output Indicator: This feature provides a signal when the output voltage is within ±7.5% of the programmed value, allowing for easy monitoring and sequencing of system power-up and power-down.

Applications

The LTC3806EDE#TRPBF is ideal for use in a variety of applications that require efficient power conversion, including:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Datacom and Telecom systems
  • Distributed power systems

With its robust feature set and flexible design options, the LTC3806EDE#TRPBF from Analog Devices Inc. is a top choice for designers looking to create efficient, reliable, and compact power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess