EN
  • EN
  • DE

LTC3809IDD-1#PBF

Part No LTC3809IDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10DFN  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.75V ~ 9.8V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC3809
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 121
Win Source Part Number 1072413-LTC3809IDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3809IDD-1#PBF CAD Model

Description

Analog Devices Inc. LTC3809IDD-1#PBF Low EMI, No RSENSE™ Synchronous Step-Down DC/DC Controller

The LTC3809IDD-1#PBF from Analog Devices Inc. is a high-performance, synchronous step-down DC/DC controller that offers a compact, efficient, and low electromagnetic interference (EMI) solution for power management requirements. This advanced controller is designed to drive N-channel MOSFETs in a synchronous rectified topology, providing high efficiency with no need for a current sense resistor (No RSENSE™ technology).

With its constant frequency current mode operation, the LTC3809IDD-1#PBF ensures stable and reliable control of the power supply, even under varying load conditions. The operating frequency is selectable from 300kHz to 750kHz, allowing designers to optimize the size of external components and to use the device in applications with space constraints. Additionally, the phase-lockable frequency (250kHz to 750kHz) provides flexibility and precision in managing system power requirements.

The LTC3809IDD-1#PBF is equipped with a powerful 1.1Ω onboard gate driver, minimizing switching losses and improving overall system efficiency. Its low dropout operation maintains output regulation during a transient drop in the input supply, which is critical for applications that require a stable power supply.

Other key features of the LTC3809IDD-1#PBF include its ability to support a wide input voltage range from 2.75V to 9.8V, making it ideal for a variety of battery-powered and industrial applications. The device also provides a selectable Burst Mode® operation, which is beneficial for systems requiring maximum efficiency at light loads.

For protection, the LTC3809IDD-1#PBF incorporates an array of safety features such as overvoltage protection, undervoltage lockout, and thermal shutdown. The device is available in a compact 10-lead MSOP package with an exposed pad for enhanced thermal performance, ensuring reliable operation in demanding environments.

In summary, the LTC3809IDD-1#PBF by Analog Devices Inc. offers an optimal solution for designers seeking a high-efficiency, low EMI, synchronous step-down controller that is versatile and feature-rich to meet the needs of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $1.7463
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess