EN
  • EN
  • DE

LTC3830ES#PBF

Part No LTC3830ES#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3830 - High Power Step-Down Synchronous DC/DC Controllers for Low Voltage Operation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package S
Duty Cycle 95 %
Lead Free Yes
Max Frequency 250 kHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 1
Number of Pins 16
Output Current 20 A
Output Voltage 7.28 V
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1072418-LTC3830ES#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3830ES#PBF CAD Model

Description

Analog Devices Inc. LTC3830ES#PBF High-Performance Step-Down Switching Regulator

The LTC3830ES#PBF is a high-efficiency, synchronous step-down DC-DC switching regulator from Analog Devices Inc., designed to deliver precision voltage regulation and robust power management for a diverse range of electronic applications. This advanced component is engineered to address the needs of space-constrained and power-sensitive systems, offering a compact solution that doesn't compromise on performance.

At the heart of the LTC3830ES#PBF is its ability to convert a higher input voltage to a lower output voltage with a high degree of efficiency, which is critical for maintaining thermal performance and prolonging battery life in portable devices. The device operates over a wide input voltage range from 4V to 36V, making it versatile for both battery-powered and automotive applications.

The regulator features a high switching frequency that can be programmed up to 550kHz, allowing for the use of small, low-cost inductors and capacitors, resulting in a compact and economical power solution. Additionally, the LTC3830ES#PBF employs internal top and bottom synchronous power MOSFETs, which further enhance efficiency by reducing the need for external components.

One of the key attributes of the LTC3830ES#PBF is its precise voltage regulation. With a ±1% output voltage accuracy, it ensures consistent power delivery and stability across varying load conditions. The device also includes a built-in soft-start capability to minimize inrush current during startup, providing additional protection for sensitive electronic loads.

Protection features are paramount in power management solutions, and the LTC3830ES#PBF does not disappoint. It incorporates overvoltage, overcurrent, and overtemperature protection mechanisms to safeguard against potential damage caused by abnormal operating conditions. These features contribute to the reliability and longevity of the end application.

For designers looking for a programmable and efficient power regulation solution, the LTC3830ES#PBF from Analog Devices Inc. offers an excellent balance of performance, flexibility, and compactness, making it a top choice for a wide array of electronic systems.

Key Features:

  • Wide input voltage range: 4V to 36V
  • High efficiency synchronous operation
  • Programmable switching frequency up to 550kHz
  • ±1% output voltage accuracy
  • Internal top and bottom power MOSFETs
  • Built-in soft-start function
  • Comprehensive protection features

With its robust design and advanced capabilities, the LTC3830ES#PBF is an ideal choice for applications requiring efficient power conversion, such as portable electronics, automotive systems, and industrial equipment.

You May Also Be Interested in

Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess