EN
  • EN
  • DE

LTC3834EDHC-1#PBF

Part No LTC3834EDHC-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16-DFN  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-DFN (5x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4V ~ 36V
Frequency - Switching 250kHz ~ 530kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x3)
Base Product Number LTC3834
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3834EDHC-1#PBF,LTC3834EDHC1PBF
Standard Package 73
Win Source Part Number 1072419-LTC3834EDHC-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3834EDHC-1#PBF CAD Model

Description

Analog Devices Inc. LTC3834EDHC-1#PBF High Performance Step-Down Switching Regulator Controller

The LTC3834EDHC-1#PBF is a sophisticated and highly efficient step-down switching regulator controller designed by Analog Devices Inc. This advanced component is engineered to manage power supplies in a wide range of electronic devices, delivering precise voltage regulation and power optimization. It is an ideal choice for applications that require a compact, high-performance power solution with superior thermal performance.

This controller operates over a wide input voltage range and is capable of producing an output voltage as low as 0.6V, which is essential for modern low-voltage electronics. With its integrated features and advanced control architecture, the LTC3834EDHC-1#PBF ensures stable and reliable operation even under varying load conditions and input voltages.

Key Features:

  • Wide Input Voltage Range: Capable of handling a broad range of input voltages, making it versatile for different power supply scenarios.
  • Low Output Voltage Capability: Able to provide output voltages down to 0.6V, suitable for powering low-voltage digital circuits.
  • High Efficiency: Designed to maximize power conversion efficiency, reducing heat generation and energy loss.
  • Adjustable Switching Frequency: Users can set the optimal switching frequency for their specific application, balancing efficiency and component size.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.
  • Robust Package: Housed in a durable DHHC package that provides excellent thermal performance and a small footprint.

Applications:

  • Telecommunications
  • Networking Equipment
  • Portable Electronics
  • Industrial Systems
  • Automotive Power Systems

The LTC3834EDHC-1#PBF is designed with the future in mind, supporting the needs of evolving technologies that demand lower voltages and higher efficiency. Its precision and flexibility make it an essential component for power management in a variety of high-performance applications. Analog Devices Inc.'s commitment to quality ensures that the LTC3834EDHC-1#PBF meets the rigorous standards required for industrial and commercial use, offering designers a reliable and efficient solution for their power regulation needs.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess