EN
  • EN
  • DE

LTC3835IFE#TRPBF

Part No LTC3835IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 20-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4V ~ 36V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 20-TSSOP-EP
Family Name LTC3835
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879735-LTC3835IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3835IFE#TRPBF CAD Model

Description

Analog Devices Inc.'s LTC3835IFE#TRPBF: High-Performance Step-Down Switching Regulator Controller

The LTC3835IFE#TRPBF is a formidable switching regulator controller from Analog Devices Inc., designed to cater to a variety of applications requiring efficient power conversion. This high-performance integrated circuit is part of the LTC3835 series and is tailored to manage step-down or buck converter topologies, delivering precision voltage regulation for your power management needs.

Key Features

  • Versatile Input Voltage Range: The LTC3835IFE#TRPBF operates over a broad input voltage range, making it suitable for a diverse array of power sources, from single-cell Li-ion batteries to fixed 12V, 24V, and 36V systems.
  • Robust Output Voltage: The device provides a stable and adjustable output voltage, ensuring consistent performance for sensitive electronic components.
  • High Efficiency: With its advanced design, the LTC3835IFE#TRPBF offers high efficiency, reducing heat generation and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the performance of the regulator for specific applications, balancing efficiency and component size.
  • Protection Features: It includes a suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, safeguarding your system against potential damage from abnormal operating conditions.
  • Compact Packaging: Housed in a compact TSSOP-20 package, the LTC3835IFE#TRPBF is ideal for space-constrained applications.

Applications

The LTC3835IFE#TRPBF is a versatile component that finds its place in a variety of applications. It is particularly well-suited for:

  • Telecommunications Infrastructure
  • Automotive Electronics
  • Industrial Power Supplies
  • Portable Devices
  • Datacom and Storage Systems

Whether you're designing a power supply for sensitive communication equipment or looking for a reliable solution for automotive power systems, the LTC3835IFE#TRPBF offers the precision, efficiency, and reliability required for your demanding applications.

With its combination of performance, flexibility, and protection, the LTC3835IFE#TRPBF from Analog Devices Inc. stands out as a top-tier solution for your step-down voltage regulation needs, ensuring that your electronic devices operate smoothly and efficiently.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0843 $53.0959
30+ $3.3513 $100.5390
47+ $3.2465 $152.5855
64+ $3.1418 $201.0752
83+ $3.0371 $252.0793
111+ $2.7229 $302.2419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 223 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess