EN
  • EN
  • DE

LTC3859AIFE#TRPBF

Part No LTC3859AIFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 38TSSOP / Buck, Buck-Boost, SEPIC Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 38-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost, SEPIC
Number of Outputs 3
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 115kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Max) 99%, 100%
Synchronous Rectifier Yes
Clock Sync No
Serial Interfaces -
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 38-TSSOP-EP
Base Product Number LTC3859
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000 pcs
Win Source Part Number 1382655-LTC3859AIFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3859AIFE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3859AIFE#TRPBF Product Overview

The LTC3859AIFE#TRPBF is a high-performance, triple output synchronous step-down switching regulator controller from Analog Devices Inc. This versatile integrated circuit is designed to manage power distribution efficiently in a variety of applications, including telecommunications, industrial systems, and automotive electronics.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4.5V to 38V, making it suitable for a variety of power sources, including multi-cell batteries and industrial supplies.
  • Adjustable Output Voltage: It supports output voltages that are adjustable from 0.8V up to 24V, which allows for flexibility in powering different components within a system.
  • High Efficiency: The LTC3859AIFE#TRPBF utilizes a constant frequency, current mode architecture, providing excellent line and load regulation while maintaining high efficiency.
  • Powerful Gate Drivers: The integrated gate drivers are capable of driving N-channel MOSFETs, which helps in achieving lower on-resistance and reducing power losses.
  • Robust Thermal Performance: It is available in a thermally enhanced TSSOP-38 package, ensuring reliable operation even in environments with limited airflow.
  • Multiple Phases: The device can operate in 3-, 4-, 6-, or 12-phase configurations, providing design scalability and enhanced performance through phase interleaving.

Protection Features

  • Overvoltage Protection: The LTC3859AIFE#TRPBF includes overvoltage protection, safeguarding the system from voltage spikes.
  • Undervoltage Lockout: An undervoltage lockout (UVLO) feature ensures that the device operates only when the input voltage is within a safe range.
  • Overcurrent Protection: The controller offers overcurrent protection, which helps to prevent damage to the system in case of a short circuit or excessive load.
  • Thermal Shutdown: An internal thermal shutdown mechanism protects the device from overheating, enhancing system reliability.

Applications

The LTC3859AIFE#TRPBF is ideal for multi-rail systems requiring high efficiency and precise regulation. It is commonly used in computing systems, automotive applications, distributed power architectures, and industrial equipment that demand reliable power management solutions.

As a product of Analog Devices Inc., a leader in the field of high-performance analog technology, the LTC3859AIFE#TRPBF is designed to meet the stringent requirements of modern electronic systems, providing a compact, efficient, and robust power management solution.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess