EN
  • EN
  • DE

LTC3862HGN#PBF

Part No LTC3862HGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168635-LTC3862HGN#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tube
Function Step-Up, Step-Up/Step-Down
Product Status Active
Base Product Number LTC3862
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Ultra Librarian 3D Model Ultra Librarian LTC3862HGN#PBF CAD Model

Description

Product Overview: LTC3862HGN#PBF

The LTC3862HGN#PBF is a high-performance, step-up (boost) switching regulator controller from Analog Devices Inc. Designed to deliver precision and efficiency, this controller is well-suited for a variety of demanding applications that require stable and reliable power supply solutions.

Key Features

  • Wide Input Voltage Range: The LTC3862 can operate with input voltages from 4V to 60V, making it versatile for use in a wide array of applications, from automotive to industrial systems.
  • Adjustable Switching Frequency: With the ability to set the switching frequency anywhere between 50kHz to 900kHz, designers can optimize the performance of the LTC3862 to suit their specific requirements.
  • High Efficiency: The device is designed for high efficiency, which is essential for reducing heat and improving system reliability.
  • Phase-Lockable Frequency: The LTC3862HGN#PBF supports a phase-lockable frequency of 75kHz to 850kHz, which is critical for noise-sensitive applications.
  • Robust Temperature Range: This controller operates over a junction temperature range from -40°C to 150°C, ensuring performance in harsh environments.

Applications

The LTC3862HGN#PBF is ideal for a range of applications, including:

  • Power Distribution Systems
  • Automotive and Heavy Equipment
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • High Power LED Lighting

Product Specifications

The LTC3862HGN#PBF is offered in a 16-lead SSOP package, which is compact and suitable for space-constrained applications. Its precise current-mode operation ensures consistent and accurate output, while built-in features like soft-start capability, overvoltage protection, and under-voltage lockout provide additional layers of system safety.

Conclusion

With its robust design and flexible features, the LTC3862HGN#PBF from Analog Devices Inc. is an excellent choice for engineers looking to implement a reliable and efficient boost converter in their power management designs. Its comprehensive feature set and high-performance capabilities make it a standout component in the field of switching regulator controllers.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess