EN
  • EN
  • DE

LTC3309BMPV#TRPBF

Part No LTC3309BMPV#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 6A 5VIN 6MHZ SILENTSW SYNC BUCK / Buck Switching Regulator IC Positive Adjustable 0.5V 2 Output 2A, 2A 12-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series Silent Switcher®1
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 2A, 2A
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
Base Product Number LTC3309
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382641-LTC3309BMPV#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3309BMPV#TRPBF CAD Model

Description

Product Overview: LTC3309BMPV#TRPBF

The LTC3309BMPV#TRPBF is a high-performance, synchronous monolithic step-down switching regulator from Analog Devices Inc. This advanced component is designed to deliver efficient power management and conversion for a wide range of applications, including portable devices, automotive systems, and industrial equipment. Engineered with precision and reliability in mind, the LTC3309BMPV#TRPBF incorporates state-of-the-art technology to provide a compact, efficient, and versatile power solution.

Key Features

  • High Efficiency: The LTC3309BMPV#TRPBF boasts a high-efficiency design that can deliver a continuous output current up to 600mA, making it an ideal choice for power-sensitive applications.
  • Wide Input Voltage Range: This regulator operates over a wide input voltage range from 2.25V to 5.5V, accommodating various power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the input voltage, providing a tailored power supply to meet the specific needs of the connected load.
  • Low Dropout Operation: Designed for low dropout performance, the LTC3309BMPV#TRPBF ensures efficient operation even when the input voltage is close to the output voltage.
  • Fast Transient Response: With its excellent transient response, this regulator quickly adapts to changes in load, maintaining stable output voltage during dynamic conditions.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing system reliability and longevity.

Applications

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Equipment
  • Data Communication Devices
  • Battery-Powered Devices

The LTC3309BMPV#TRPBF is available in a compact, thermally efficient 3mm x 3mm QFN package, making it suitable for space-constrained applications. Its robust design ensures operation over a wide temperature range, which is critical for automotive and industrial environments. Furthermore, the device is RoHS compliant, adhering to environmental standards and regulations.

With its combination of efficiency, flexibility, and reliability, the LTC3309BMPV#TRPBF from Analog Devices Inc. represents a superior power management solution for designers looking to optimize their systems for performance and power consumption.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess