EN
  • EN
  • DE

LTC3863MPDE#TRPBF

Part No LTC3863MPDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Regulator Positive or Negative Output Step-Down - DC-DC Controller IC 12-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 3.5V ~ 60V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-DFN (4x3)
Family Name LTC3863
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879763-LTC3863MPDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3863MPDE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3863MPDE#TRPBF Overview

The LTC3863MPDE#TRPBF from Analog Devices Inc. is a high-performance, step-down (buck) switching regulator controller that delivers precision output voltage regulation and high efficiency. This robust component is designed to operate over a wide input voltage range, making it suitable for a variety of demanding applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, typically from 4V to 60V, ensuring versatility across different power supply configurations.
  • High Efficiency: Optimized for high efficiency, the LTC3863MPDE#TRPBF minimizes power loss and heat generation, which is crucial for maintaining performance in thermally challenging environments.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility for various applications.
  • No RSENSE™ Operation: The device's No RSENSE feature allows for current sensing without a sense resistor, reducing system complexity and cost.
  • Stable with Ceramic Output Capacitors: The LTC3863MPDE#TRPBF is stable with ceramic output capacitors, ensuring reliable performance with modern capacitor technologies.
  • Robust Thermal Performance: The component is available in a thermally enhanced 12-lead MSOP package, offering improved heat dissipation capabilities.

Applications

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Heavy-Duty Battery-Operated Devices
  • High Power LED Lighting

Product Quality and Reliability

The LTC3863MPDE#TRPBF is manufactured by Analog Devices Inc., a leader in the semiconductor industry, known for its high-quality products. The device's robust design ensures reliable operation even under extreme conditions, making it an ideal choice for applications that require a high degree of durability and performance. With its precision voltage regulation and flexible design, the LTC3863MPDE#TRPBF is a standout solution for power management challenges.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $4.0465
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9298 $71.7192
8+ $14.7117 $117.6936
13+ $14.2519 $185.2747
17+ $13.7922 $234.4674
22+ $13.3324 $293.3128
29+ $11.9532 $346.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 714 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess