EN
  • EN
  • DE

LTC6655BHMS8-2.5#PBF

Part No LTC6655BHMS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 5mA Automotive 8-Pin MSOP Tube / IC VREF SERIES 2.5V 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.025%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 3 V ~ 13.2 V
Operating Supply Current 7.5mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784376-LTC6655BHMS8-2.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6655
Introduction Date August 31, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6655BHMS8-2.5#PBF CAD Model

Description

LTC6655BHMS8-2.5#PBF - Low Noise, Low Drift Precision Reference

The LTC6655BHMS8-2.5#PBF is a high-accuracy voltage reference from Linear Technology, renowned for its low noise and exceptional temperature stability. This precision reference is designed to provide a stable 2.5V output with a minimal temperature coefficient, making it an ideal choice for high-performance analog and digital applications where precise voltage control is crucial.

Key Features:

  • Low Noise: The LTC6655BHMS8-2.5#PBF boasts an ultra-low noise performance, which makes it suitable for sensitive applications such as medical instrumentation, high-resolution data converters, and precision measurement devices.
  • Low Drift: With its excellent long-term stability and low drift, this voltage reference ensures consistent performance over time and across various temperature ranges.
  • High Precision: The device offers a high precision 2.5V output, which is critical for applications requiring accurate signal processing.
  • Wide Operating Temperature Range: It is designed to operate reliably over a broad temperature range, making it versatile for use in both commercial and industrial environments.
  • Long-Term Stability: The LTC6655BHMS8-2.5#PBF has been engineered for excellent long-term stability, reducing the need for frequent recalibration in precision systems.
  • Package: It is offered in an MSOP-8 package, which is suitable for space-constrained applications while providing robustness for a variety of circuit designs.

Applications:

The LTC6655BHMS8-2.5#PBF is versatile and can be employed in various high-end applications, including:

  • Precision Data Converters
  • High-resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Test Instruments
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Equipment

This product from Linear Technology underscores their commitment to providing components that enhance the performance and reliability of electronic systems. The LTC6655BHMS8-2.5#PBF is a testament to their expertise in creating voltage references that meet the stringent requirements of today's advanced circuit designs.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2702 $57.0808
9+ $11.7089 $105.3801
14+ $11.3430 $158.8020
19+ $10.9771 $208.5649
24+ $10.6112 $254.6688
32+ $9.5135 $304.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess