EN
  • EN
  • DE

LTC3872ETS8-1#TRMPBF

Part No LTC3872ETS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST TSOT23-8  /  Boost Regulator Positive Output Step-Up DC-DC Controller IC TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.75V ~ 9.8V
Frequency - Switching 550kHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC3872
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3872ETS8-1#TRMPBFDKR,-2735-LTC3872ETS8-1#TRMPBFCT,505-LTC3872ETS8-1#TRMPBFCT,-2735-LTC3872ETS8-1#TRMPBFTR-ND,505-LTC3872ETS8-1#TRMPBFDKR,505-LTC3872ETS8-1#TRMPBFTR-ND,-2735-LTC3872ETS8-1#TRMPBFTR,LTC3872ETS8-1#TRMPBF-ND,505-LTC3872ETS8-1#TRMPBFTR
Standard Package 500
Win Source Part Number 1072444-LTC3872ETS8-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3872ETS8-1#TRMPBF CAD Model

Description

Product Overview: LTC3872ETS8-1#TRMPBF from Analog Devices Inc.

The LTC3872ETS8-1#TRMPBF is a high-performance, step-down switching regulator controller from Analog Devices Inc., designed to deliver precision, efficiency, and versatility for a wide range of power supply applications. This compact and robust component is ideal for portable devices, telecommunications, and industrial equipment where space is at a premium and power efficiency is crucial.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC3872ETS8-1#TRMPBF operates from an input voltage range of 2.75V to 9.8V, making it suitable for single Li-Ion, multi-cell Alkaline or NiMH applications, as well as fixed 3.3V or 5V systems.
  • Adjustable Operating Frequency: With an operating frequency that can be set from 300kHz to 2.25MHz with an external resistor, this device allows designers to optimize the balance between efficiency and external component size.
  • Low Shutdown Current: It features a low shutdown current of under 1µA, which helps to maximize battery life in portable applications.
  • High Efficiency: The LTC3872ETS8-1#TRMPBF utilizes a constant-frequency, current mode architecture, providing excellent line and load regulation, as well as a high degree of noise reduction.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the circuit and saves on board space, while also improving overall system reliability.
  • Robust Safety Features: It includes features such as undervoltage lockout, thermal shutdown, and cycle-by-cycle current limit to protect the system under abnormal operating conditions.

Applications

  • Portable Electronics
  • Telecommunications
  • Industrial Power Supplies
  • DC/DC Converters
  • Battery-Powered Devices

The LTC3872ETS8-1#TRMPBF is available in a compact SOT-23 package, which is highly suitable for space-constrained applications. Its high level of integration and comprehensive feature set ensure that it can deliver reliable and efficient performance for sophisticated power management tasks. Whether it's for step-down voltage conversion or for driving external power MOSFETs, this switching regulator controller from Analog Devices Inc. is designed to meet the needs of modern electronic systems.

For detailed technical specifications and application support, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2517 $52.0272
33+ $3.0420 $100.3860
52+ $2.9371 $152.7292
74+ $2.7273 $201.8202
96+ $2.6224 $251.7504
120+ $2.5175 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,310 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess