EN
  • EN
  • DE

LTC3876IUHF#PBF

Part No LTC3876IUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC REG CTRLR DDR 2OUT 38QFN / series Controller, DDR Voltage Regulator IC 2 Output 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Applications Controller, DDR
Voltage - Input 4.5V ~ 38V
Number of Outputs 2
Voltage - Output Adjustable
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC3876
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3876IUHF#PBF
Standard Package 52
Win Source Part Number 1072449-LTC3876IUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3876IUHF#PBF CAD Model

Description

The LTC3876IUHF#PBF is a high-performance dual output synchronous step-down DC/DC controller from Analog Devices Inc. that delivers precision voltage regulation and efficient power conversion. This advanced controller is designed to manage power requirements for a variety of applications, including computing, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: The product operates from a wide input voltage range, accommodating various power supply sources.
  • Dual Output Channels: It features two output channels that can be configured for two independent voltages or used in parallel for higher current applications.
  • High Efficiency: The LTC3876IUHF#PBF uses a synchronous rectification topology to achieve high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Precision Voltage Regulation: It provides accurate voltage regulation with differential remote sense, ensuring that the load receives a stable and precise voltage supply.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the performance for specific applications and components.
  • Robust Protection Features: The device includes overvoltage, undervoltage, overcurrent, and overtemperature protection, enhancing system safety and longevity.
  • Compact Package: Housed in a compact 38-lead QFN package, the LTC3876IUHF#PBF saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC3876IUHF#PBF is versatile and can be used in a range of applications, including:

  • Telecommunications infrastructure
  • Enterprise computing and servers
  • Data storage systems
  • Industrial and medical equipment
  • High-performance point-of-load (POL) regulation

Summary

In summary, the LTC3876IUHF#PBF from Analog Devices Inc. is a sophisticated and efficient solution for managing complex power systems. With its dual output capability, programmable features, and protective mechanisms, this DC/DC controller stands out as a reliable and adaptable choice for designers seeking to optimize their power supply architectures.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess