EN
  • EN
  • DE

LTC3877EUK#PBF

Part No LTC3877EUK#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRL 6 BIT VID 2OUT 44QFN / - Controller, 6-bit VID Voltage Regulator IC 2 Output 44-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Applications Controller, 6-bit VID
Voltage - Input 4.5V ~ 38V
Number of Outputs 2
Voltage - Output 0.6V ~ 3.5V, 0.6V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-QFN (7x7)
Base Product Number LTC3877
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355213-LTC3877EUK#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3877EUK#PBF CAD Model

Description

Analog Devices Inc. LTC3877EUK#PBF Dual Output Synchronous Step-Down DC/DC Controller

The LTC3877EUK#PBF from Analog Devices is a high-performance dual output synchronous step-down DC/DC controller that is designed to drive all N-channel power MOSFET stages in a phase-lockable fixed frequency architecture. This robust component is ideal for a variety of applications including computing, networking, and industrial systems where efficient power conversion with precise control is crucial.

One of the key features of the LTC3877EUK#PBF is its ability to operate from an input voltage range of 4.5V to 38V, making it versatile for use in a wide array of power systems. The controller can produce two independent output voltages ranging from 0.6V to 5.5V, which is suitable for powering modern low-voltage, high-current digital ICs such as CPUs, FPGAs, ASICs, and memory devices.

The LTC3877EUK#PBF employs a constant frequency current mode architecture that enables a selectable frequency from 250kHz to 770kHz or it can be synchronized to an external clock within the same range. This flexibility allows designers to optimize the performance of their power system by minimizing external component sizes or avoiding critical noise-sensitive frequency bands.

Additional features of this controller include a differential output voltage sensing for improved regulation accuracy, a phase-lockable frequency (250kHz to 770kHz), and OPTI-LOOP compensation to minimize the output voltage overshoot. Furthermore, it has robust protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, which contribute to the safe and reliable operation of the end application.

The LTC3877EUK#PBF comes in a compact QFN-40 package, which is highly space-efficient for densely packed PCBs. Its thermally enhanced package ensures that the device can handle high power levels and maintain a high level of performance even in environments with elevated temperatures.

In summary, the LTC3877EUK#PBF from Analog Devices is a feature-rich, dual synchronous step-down controller that offers precision, efficiency, and versatility for advanced power management solutions. Its extensive feature set and wide input voltage range make it an excellent choice for engineers looking to develop high-performance power systems.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5497 $85.6491
5+ $23.4254 $117.1270
8+ $22.6934 $181.5472
11+ $21.9613 $241.5743
14+ $21.2293 $297.2102
19+ $19.0332 $361.6308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,775 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess