EN
  • EN
  • DE

LTC3877IUK#TRPBF

Part No LTC3877IUK#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRL 6 BIT VID 2OUT 44QFN / - Controller, 6-bit VID Voltage Regulator IC 2 Output 44-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Controller, 6-bit VID
Voltage - Input 4.5V ~ 38V
Number of Outputs 2
Voltage - Output 0.6V ~ 3.5V, 0.6V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-QFN (7x7)
Base Product Number LTC3877
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378979-LTC3877IUK#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3877IUK#TRPBF CAD Model

Description

Analog Devices Inc. LTC3877IUK#TRPBF Dual Output Synchronous Step-Down DC/DC Controller

The LTC3877IUK#TRPBF from Analog Devices Inc. is a high-performance, dual output synchronous step-down DC/DC controller designed to drive all N-channel power MOSFET stages in a space-efficient manner. This innovative component is ideal for a wide range of applications, including computing, telecommunications, industrial, and distributed power systems.

With its wide input voltage range of 4.5V to 38V, the LTC3877IUK#TRPBF can regulate output voltages from 0.6V to 5.5V, making it a versatile solution for various power supply designs. It boasts a robust design with a high operating frequency of up to 850kHz, which allows for a compact solution with small inductors and capacitors, leading to a reduction in overall board space and system cost.

One of the key features of this controller is its phase-lockable frequency of 75kHz to 850kHz, which enables the use of a fixed frequency in noise-sensitive applications. Additionally, it offers an optional spread spectrum operation for improved electromagnetic interference (EMI) performance. The LTC3877IUK#TRPBF also supports current mode operation, which provides excellent transient response and cycle-by-cycle current limiting.

The device includes a differential output voltage sensing for enhanced voltage regulation accuracy, especially in systems with high current outputs and significant power plane impedance. It is equipped with an internal LDO for the gate drive bias voltage, which can also be supplied externally for enhanced efficiency.

For protection, the LTC3877IUK#TRPBF incorporates overvoltage, undervoltage, and overcurrent protection. It also features a power good output, which can be used for sequencing and monitoring purposes. This product is offered in a 5mm x 5mm QFN package and is specified for operation from -40°C to 125°C, ensuring reliable performance in extreme environments.

As a highly integrated and efficient solution, the LTC3877IUK#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management systems with a reliable and flexible DC/DC controller.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess