EN
  • EN
  • DE
  • IT

LTC4071IDDB#TRPBF

Part No LTC4071IDDB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 8DFN  /  Charger IC Lithium Ion/Polymer 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Battery Chemistry Lithium Ion/Polymer
Battery Pack Voltage 4.2V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC4071
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1072481-LTC4071IDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4071IDDB#TRPBF CAD Model

Description

Analog Devices Inc. LTC4071IDDB#TRPBF

The LTC4071IDDB#TRPBF is a versatile and robust battery charger IC from Analog Devices Inc., designed to provide efficient charging solutions for small and low-power applications. This advanced charger is specifically engineered to handle low current charging scenarios with ease, making it an ideal choice for charging small lithium batteries found in portable devices, remote sensors, and backup power supplies.

One of the standout features of the LTC4071IDDB#TRPBF is its ability to charge from very weak power sources. It can operate with a charging source as limited as 950nA, which is crucial for energy-harvesting applications or environments where power availability is constrained. The device also supports a wide range of input voltages, from 1.8V to 20V, providing flexibility in the choice of power sources, from solar cells to unregulated wall adapters.

The LTC4071IDDB#TRPBF incorporates a low quiescent current, which is a critical factor in maximizing battery life, especially when the device is in standby mode. The quiescent current is less than 550nA, ensuring minimal energy consumption when the charger is not actively charging the battery.

With its built-in thermal regulation, the LTC4071IDDB#TRPBF ensures safe operation by preventing overheating. This thermal protection feature automatically reduces charge current if the internal temperature of the device exceeds a preset threshold, thus protecting both the charger and the battery from damage due to excessive heat.

Another key aspect of this charger IC is its shunt architecture, which allows it to offer float voltage options of 4.1V, 4.2V, or 4.3V. This enables compatibility with a range of lithium battery chemistries and ensures precise charging to maximize battery performance and longevity.

Lastly, the LTC4071IDDB#TRPBF comes in a small, low-profile (3mm x 2mm) DFN package, which is ideal for space-constrained applications. Its compact size, combined with its advanced charging capabilities, makes it a highly effective solution for modern electronic devices requiring reliable and efficient battery management.

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG SUPERCAP 24QFN
Lowest to $26.3292
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 18SOIC
Lowest to $19.6893
Maxim Integrated
IC BATT CHG LI-ION 1CELL 8UMAX
Lowest to $6.1029
Analog Devices Inc.
IC BATT CHG LI-ION 22DFN
Lowest to $20.0735
Texas Instruments
1A SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC WITH THERMAL REGULATION
Lowest to $5.3537
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 16SSOP
Need more? Email Us
Maxim Integrated
Industrys Smallest 1.55A 1-Cell Li+ DC-DC Charger
Lowest to $3.6983
Maxim Integrated
IC BATT CHG LI-ION 1-3CEL 28SSOP
Lowest to $8.7314
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 24SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess