EN
  • EN
  • DE

LTC4309IGN#TRPBF

Part No LTC4309IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATR I2C HOTSWAP 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Buffer, Accelerator 2 Channel 400kHz 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC4309
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879879-LTC4309IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4309IGN#TRPBF CAD Model

Description

Introducing the LTC4309IGN#TRPBF Hot-Swappable 2-Wire Bus Buffer from Analog Devices Inc.

The LTC4309IGN#TRPBF is a robust hot-swappable 2-wire bus buffer that enhances system reliability and provides a seamless interface for inserting and removing cards from a live backplane. Manufactured by Analog Devices Inc., this component is designed to tackle the challenges of noise, signal distortion, and data corruption in complex electronic systems.

Key Features

  • Hot-Swappable Interface: The LTC4309IGN#TRPBF allows devices to be inserted into or removed from a live backplane without turning off the system, preventing disruption and maintaining continuous operation.
  • 2-Wire Bus Buffering: This component provides buffering for SDA and SCL lines, ensuring signal integrity and improving the performance of the I2C bus, especially in systems with multiple devices or long trace lengths.
  • Prevents Data Corruption: The built-in rise time accelerators and glitch filters minimize the risk of data corruption due to noise or signal mismatches on the bus lines.
  • Cross-Conduction Block: A cross-conduction block mechanism is integrated to prevent latch-up and damage when the device is hot-swapped.

Applications

The LTC4309IGN#TRPBF is ideal for a wide range of applications where I2C or SMBus communication is critical, such as:

  • Data centers and server farms
  • Telecommunications equipment
  • Industrial control systems
  • Networking hardware
  • Advanced consumer electronics

Technical Specifications

The LTC4309IGN#TRPBF operates over a wide voltage range and is available in a compact SSOP-16 package. It supports a wide operating temperature range, making it suitable for industrial applications. The device also features a fault output signal that alerts the system in case of an abnormal operating condition, enhancing system diagnostics and reliability.

Conclusion

With its advanced features and robust design, the LTC4309IGN#TRPBF from Analog Devices Inc. is an essential component for any system that requires reliable hot-swappable capabilities and high-integrity 2-wire bus communications. It ensures that your electronic systems operate smoothly, even in the most demanding environments.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $15.7789
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2003 $61.0015
12+ $10.0104 $120.1248
18+ $9.6974 $174.5532
25+ $9.3844 $234.6100
32+ $9.0725 $290.3200
43+ $8.1335 $349.7405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 478 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess