EN
  • EN
  • DE
  • IT

LTC4357HDCB#TRMPBF

Part No LTC4357HDCB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 6DFN  /  OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tape & Reel
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - OFF 300 ns
Current - Supply 500 µA
Voltage - Supply 9V ~ 80V
Applications Automotive, Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC4357
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4357HDCB#TRMPBF-ND,LTC4357HDCB#TRMPBFDKR-ND,LTC4357HDCB#TRMPBFCT,505-LTC4357HDCB#TRMPBFDKR,505-LTC4357HDCB#TRMPBFCT,LTC4357HDCB#TRMPBFDKR,LTC4357HDCB#TRMPBFTR,505-LTC4357HDCB#TRMPBFTR,-2735-LTC4357HDCB#TRMPBFCT,LTC4357HDCBTRMPBF,-2735-LTC4357HDCB#TRMPBFDKR,LTC4357HDCB#TRMPBFCT-ND,LTC4357HDCB#TRMPBFTR-ND
Standard Package 500
Win Source Part Number 964226-LTC4357HDCB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4357HDCB#TRMPBF CAD Model

Description

Analog Devices Inc. LTC4357HDCB#TRMPBF

The LTC4357HDCB#TRMPBF is a high-performance, single positive high voltage ideal diode controller from Analog Devices Inc. Designed to replace power Schottky diodes in a variety of applications, this device provides a host of features that enhance system performance, reliability, and efficiency. It is an excellent solution for applications that require power ORing, reverse battery protection, or load switching with minimal power loss.

This ideal diode controller operates over a wide voltage range, accommodating systems that require a supply from 9V to 80V, making it suitable for a diverse range of applications, including automotive, industrial, telecom, and datacom systems. The LTC4357HDCB#TRMPBF ensures low power loss and heat dissipation compared to traditional Schottky diodes by controlling an external N-channel MOSFET to emulate the low forward voltage characteristics of a Schottky diode.

The device is housed in a small 6-lead DFN package, with a part number suffix indicating the package type and tape and reel packaging option for automated assembly processes. The LTC4357HDCB#TRMPBF is also characterized for operation from -40°C to 125°C, ensuring reliable performance in extreme temperature environments.

Key features of the LTC4357HDCB#TRMPBF include:

  • Low Forward Voltage Drop: By controlling the gate of an external N-channel MOSFET, the LTC4357 minimizes forward voltage drop, reducing power loss and improving efficiency.
  • Wide Operating Voltage Range: With a 9V to 80V operating range, it is versatile for various applications.
  • Reverse Input Protection: The controller blocks reverse currents, protecting the system from potential damage.
  • High Temperature Operation: Reliable operation is ensured with a temperature range from -40°C to 125°C.
  • Compact Package: The small 6-lead DFN package allows for a compact PCB footprint.
  • Automatic Control: No intervention is required once the device is in operation, simplifying the design and reducing the need for additional components.

With its combination of features, the LTC4357HDCB#TRMPBF from Analog Devices Inc. provides a robust and efficient solution for applications that demand high-performance power management. Its ability to reduce power dissipation and protect against reverse currents makes it an invaluable component in the design of reliable and efficient electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OR CTRLR N+1 8UMAX
Lowest to $4.9920
Maxim Integrated
IC OR CTRLR N+1 8UMAX
Need more? Email Us
Texas Instruments
3.2-V TO 65-V, 80-UA IQ AUTOMOTI / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $1.6125
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Lowest to $6.4234
Maxim Integrated
IC OR CTRLR N+1 16SOIC
Lowest to $19.5581
Linear Technology
OR Controller N-Channel Single Automotive 12-Pin MSOP Tube / IC OR CTRLR N+1 12MSOP
Lowest to $5.7213
Maxim Integrated
IC OR CTRLR N+1 10UMAX
Lowest to $3.3090
Maxim Integrated
IC OR CTRLR N+1 8UMAX
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.1542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5378 $62.6890
11+ $10.2875 $113.1625
17+ $9.9660 $169.4220
24+ $9.6445 $231.4680
31+ $9.3231 $289.0161
41+ $8.3586 $342.7026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess