EN
  • EN
  • DE
  • IT

LTC4364HMS-2#PBF

Part No LTC4364HMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER W/DIODE 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LTC4364
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845502-LTC4364HMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4364HMS-2#PBF CAD Model

Description

Analog Devices Inc. LTC4364HMS-2#PBF Surge Stopper

The LTC4364HMS-2#PBF from Analog Devices Inc. is a robust surge stopper device designed to protect sensitive electronic equipment from high voltage spikes and surges that can occur in unpredictable environments. This component is particularly useful in applications where reliability and safety are paramount, such as automotive, industrial, and telecommunications systems.

With its advanced technology, the LTC4364HMS-2#PBF provides overvoltage, undervoltage, and reverse voltage protection. It operates by controlling an external N-channel MOSFET to act as a variable resistor, responding to the input voltage to maintain a safe voltage level at the load. In the event of an overvoltage condition, the LTC4364HMS-2#PBF can quickly limit the output voltage by controlling the gate of the MOSFET, thus preventing damage to downstream components.

The device features a wide operating voltage range, accommodating inputs from 4V to 80V, making it versatile for various applications. Furthermore, it can withstand transient voltages up to 100V, providing an additional layer of security against unexpected voltage spikes. The LTC4364HMS-2#PBF also includes an adjustable overvoltage lockout and an undervoltage lockout with a 1.5% hysteresis, ensuring precise control of input voltage thresholds.

In addition to its protective features, the LTC4364HMS-2#PBF offers a fault output indicator, which signals when the device is in a fault condition, such as overvoltage, undervoltage, or overcurrent. This feature allows for easy system monitoring and can be used to trigger additional safety mechanisms or alert users to potential issues.

The LTC4364HMS-2#PBF is packaged in a compact, thermally efficient 12-lead MSOP package, which is suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh conditions, providing peace of mind for designers and operators of critical systems.

Whether you're designing power supplies, automotive electronics, or protecting sensitive instrumentation, the LTC4364HMS-2#PBF surge stopper from Analog Devices Inc. offers a high level of protection against voltage-related risks, ensuring the longevity and reliability of your electronic products.

You May Also Be Interested in

Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.4816
Analog Devices Inc.
IC SURGE STOPPER W/DIODE 14DFN
Lowest to $13.0491
Analog Devices Inc.
IC SURGE STOPPER HV 8-DFN
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964
Bourns Inc.
SURGE SUPP TBU 100MA 250V SMD
Need more? Email Us
Semtech Corporation
PCLAMP 1-LINE 7.6V 50A(8/20US) S
Need more? Email Us
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess