EN
  • EN
  • DE

LTC4367HDD#PBF

Part No LTC4367HDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description SUPPLY PROTECTION CONTROLLER / Overvoltage, Undervoltage Protection PMIC 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Applications Overvoltage, Undervoltage Protection
Current - Supply 70µA
Voltage - Supply 2.5V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC4367
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879908-LTC4367HDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4367HDD#PBF CAD Model

Description

Analog Devices Inc. LTC4367HDD#PBF - Overvoltage, Undervoltage, and Reverse Supply Protection Controller

The LTC4367HDD#PBF from Analog Devices Inc. is a robust protection device designed to shield sensitive electronic components from harmful voltage conditions, including overvoltage, undervoltage, and reverse supply scenarios. This versatile controller ensures that your sensitive electronics are safeguarded, making it an essential component for a wide range of applications such as automotive, industrial, and portable systems.

With its wide operating voltage range of 4V to 80V, the LTC4367HDD#PBF enables designers to implement a layer of protection in systems that are exposed to unpredictable voltage environments. The device's ability to block voltages up to 100V provides an extra margin of safety, ensuring that even extreme voltage transients are effectively managed.

The LTC4367HDD#PBF features a unique combination of capabilities. It includes an overvoltage lockout (OVLO) and undervoltage lockout (UVLO) that can be adjusted through external resistive dividers, allowing for precise control of the voltage thresholds according to specific application needs. Additionally, the controller offers a reverse supply protection circuit, which immediately disconnects the load from the supply if a reverse voltage is detected, preventing potential damage to the system.

Designed for reliability, the LTC4367HDD#PBF is housed in a compact 8-lead DFN package, which is ideal for space-constrained applications. Its small footprint doesn't compromise on performance, as the device also features a low quiescent current, making it suitable for power-sensitive designs.

For ease of integration, the LTC4367HDD#PBF includes an internal charge pump that drives an external N-channel MOSFET, serving as a series pass transistor. This feature simplifies the design by eliminating the need for external power supplies to control the MOSFET gate, thereby reducing the overall component count and saving board space.

Overall, the LTC4367HDD#PBF from Analog Devices Inc. is a powerful and reliable solution for protecting electronic systems from voltage-related risks, ensuring the longevity and stability of your applications.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9886 $54.9430
12+ $9.0163 $108.1956
18+ $8.7346 $157.2228
24+ $8.4528 $202.8672
31+ $8.1710 $253.3010
41+ $7.3258 $300.3578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess