EN
  • EN
  • DE
  • IT

LTC4417IUF#TRPBF

Part No LTC4417IUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 24QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features OR Controller
Manufacturer Analog Devices Inc.
Series PowerPath™
Package Reel - TR
Family Name LTC4417
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number LTC4417IUF#TRPBF-ND, LTC4417IUF#TRPBFCT, LTC4417IUF#TRPBFTR, LTC4417IUF#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844947-LTC4417IUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4417IUF#TRPBF CAD Model

Description

Analog Devices Inc. LTC4417IUF#TRPBF

The LTC4417IUF#TRPBF from Analog Devices Inc. is a robust and versatile power path controller designed to manage power distribution between multiple sources. This integrated circuit is ideal for systems that require a reliable and seamless transition between different power supplies, ensuring continuous operation even when one source becomes unavailable or falls out of the desired voltage range.

At the heart of the LTC4417IUF#TRPBF is its ability to control three independent power paths, making it a perfect solution for systems with multiple power inputs such as battery backup, wall adapters, or supercapacitors. The device prioritizes the channels based on the user-configurable hierarchy, ensuring that the highest priority source is used when available. This prioritization is essential for applications that need to switch between primary and secondary power sources without interrupting the load.

One of the key features of the LTC4417IUF#TRPBF is its wide operating voltage range, which spans from 2.5V to 5.5V, accommodating a variety of power sources. The low quiescent current of the device ensures minimal power loss during operation, which is crucial for battery-powered applications where energy efficiency is paramount.

The LTC4417IUF#TRPBF comes in a compact 20-lead QFN package, making it suitable for space-constrained applications. It is also characterized for operation from -40°C to 125°C, ensuring reliable performance across a broad range of temperature conditions. This temperature range, combined with its robust design, makes it an excellent choice for industrial and automotive applications that require a high degree of reliability and durability.

For ease of integration, the LTC4417IUF#TRPBF includes features such as built-in overvoltage protection and reverse input protection, safeguarding the downstream circuits from potential damage. The device's status outputs can be used to drive external P-channel MOSFETs, enabling designers to create efficient power path designs with minimal external components.

In summary, the LTC4417IUF#TRPBF from Analog Devices Inc. is a high-performance power path controller that offers a reliable solution for managing multiple power sources in a wide range of applications. Its prioritization capability, low power consumption, and robust feature set make it an indispensable component in any power-sensitive system design.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR N+1 8SOIC
Lowest to $1.5599
Texas Instruments
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $2.3127
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.6635
Maxim Integrated
IC OR CTRLR N+1 10UMAX
Need more? Email Us
Linear Technology
Need more? Email Us
Maxim Integrated
IC OR CTRLR N+1 8UMAX
Need more? Email Us
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Lowest to $6.4234
Maxim Integrated
IC OR CTRLR N+1 8UMAX
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 8MSOP
Lowest to $6.4933

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5038 $57.0228
12+ $8.9023 $106.8276
18+ $8.6016 $154.8288
25+ $8.0000 $200.0000
33+ $7.6993 $254.0769
41+ $7.3985 $303.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess