EN
  • EN
  • DE

LTC4359IDCB#TRMPBF

Part No LTC4359IDCB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 200 µs
Delay Time - OFF 300 ns
Current - Output (Max) 220µA
Current - Supply 150 µA
Voltage - Supply 4V ~ 80V
Applications Automotive, Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC4359
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843443-LTC4359IDCB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4359IDCB#TRMPBF CAD Model

Description

Product Overview: LTC4359IDCB#TRMPBF from Analog Devices Inc.

The LTC4359IDCB#TRMPBF is a high-performance, ideal diode controller from Analog Devices Inc., designed to replace power Schottky diodes with N-channel MOSFETs for power path applications. This innovative component offers a significant reduction in power dissipation, making it an ideal choice for systems where efficiency is paramount. With its small 6-pin DFN package, the LTC4359 is perfect for space-constrained applications.

One of the key features of the LTC4359IDCB#TRMPBF is its ability to control the forward voltage drop across the MOSFET, ensuring low loss operation and preventing reverse current flow under all conditions. This not only improves the overall efficiency but also enhances the reliability and lifespan of the power system. The device operates over a wide voltage range of 9V to 80V, making it versatile for various applications, including automotive, telecommunications, and industrial systems.

The LTC4359IDCB#TRMPBF is designed with robustness in mind. It can withstand more than 100A of inrush current and is capable of working in environments with high ambient temperatures, thanks to its -40°C to 125°C operating junction temperature range. Moreover, the controller includes a status output that can be used to drive an external P-channel MOSFET to disconnect a load in the event of a fault condition, adding an extra layer of protection to the system.

Installation and integration of the LTC4359IDCB#TRMPBF are straightforward, as it requires minimal external components to operate. Its lead-free and RoHS-compliant design ensures that it meets modern environmental standards, making it suitable for use in a wide range of markets and applications where eco-friendly solutions are valued.

In summary, the LTC4359IDCB#TRMPBF from Analog Devices Inc. provides a superior alternative to Schottky diodes by offering lower power dissipation, high current capability, and robust protection features. Its compact footprint and ease of use make it an excellent choice for engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $6.1640
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3554 $50.8432
20+ $5.2147 $104.2940
30+ $5.0518 $151.5540
41+ $4.8888 $200.4408
53+ $4.7259 $250.4727
71+ $4.2370 $300.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,830 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess