EN
  • EN
  • DE

LM5051MAX

Part No LM5051MAX
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 120ns
Operating Supply Current 400μA
Supply Voltage - Operating 36 V to 100 V
Applications Redundant Power Supplies
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 206421-LM5051MAX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5051MAX CAD Model

Description

The LM5051MAX is a highly sophisticated and advanced product from Texas Instruments, a renowned manufacturer of semiconductors and integrated circuits.

  • Type: OR-ing diode controller and hot swap controller.
  • Application: Systems where multiple power supplies are connected in parallel.
  • Operation: Controls an external N-Channel MOSFET.
  • Feature: Hot-swap controller.
  • Feature: Under-voltage lockout (UVLO) feature.
  • Supply Voltage Range: Wide supply voltage range from 9V to 75V.
  • Packaging: Compact 8-pin SOIC package.

You May Also Be Interested in

Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
80+ $1.3047 $104.3760
120+ $1.2606 $151.2720
175+ $1.1725 $205.1875
225+ $1.1284 $253.8900
280+ $1.0843 $303.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,110 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess