EN
  • EN
  • DE

LTC6229IDD#PBF

Part No LTC6229IDD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 10DFN  /  General Purpose Amplifier 1 Circuit Rail-to-Rail 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 500V/µs
Gain Bandwidth Product 890 MHz
-3db Bandwidth 730 MHz
Current - Input Bias 16 µA
Voltage - Input Offset 20 µV
Current - Supply 16mA
Current - Output / Channel 140 mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 11.75 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC6229
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LTC6229IDD#PBF,505-LTC6229IDD#PBF,161-LTC6229IDD#PBF,161-LTC6229IDD#PBF-ND
Standard Package 121
Win Source Part Number 1009905-LTC6229IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6229IDD#PBF CAD Model

Description

Product Overview: LTC6229IDD#PBF

The LTC6229IDD#PBF is a high-speed, low-noise operational amplifier from Analog Devices Inc., designed to cater to a wide array of applications requiring a combination of speed, precision, and low noise performance. This operational amplifier boasts a unity gain bandwidth of 890MHz with a very fast slew rate of 1800V/µs, making it highly suitable for high-frequency signal amplification and conditioning tasks in advanced electronic systems.

Encased in an 8-lead DFN package, the LTC6229IDD#PBF offers a compact footprint that is ideal for space-constrained applications. Its differential inputs are optimized for full linear operation with a wide input common-mode range and output swing, ensuring that the amplifier can handle a broad spectrum of signal types without distortion or loss of fidelity.

Key Features:

  • High-Speed Performance: With its 890MHz gain bandwidth product, the LTC6229IDD#PBF is capable of handling high-speed signals efficiently, making it perfect for fast analog-to-digital converters (ADCs), video and RF signal processing, and high-speed data acquisition systems.
  • Low Noise: The device exhibits a low input voltage noise of 1.9nV/√Hz and low input current noise, which is essential for applications where signal integrity is critical, such as medical imaging and instrumentation.
  • Stable Over Temperature: It maintains performance across a wide temperature range, ensuring reliability and consistency in various operating conditions.
  • Single Supply Operation: The LTC6229IDD#PBF can operate from a single 3.1V to 11V supply or from dual ±1.55V to ±5.5V supplies, providing flexibility in power supply design.
  • Power Efficiency: With its low quiescent current, the amplifier is an excellent choice for power-sensitive applications.
  • Robust Output: The output stage can drive heavy loads while maintaining wide dynamic range, suitable for driving cables and other low-impedance loads.

Whether it's for high-speed data acquisition, driving high-performance ADCs, or filtering and amplifying signals in communication systems, the LTC6229IDD#PBF from Analog Devices Inc. offers a compelling mix of speed, precision, and low-noise operation, packaged in a space-saving design. Its robust feature set makes it a versatile choice for engineers and designers looking to push the boundaries of their high-performance electronic systems.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4926 $81.4926
2+ $66.8657 $133.7314
3+ $64.7762 $194.3286
4+ $62.6866 $250.7464
5+ $60.5971 $302.9855
6+ $54.3284 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess