EN
  • EN
  • DE

LTC6400IUD-14#TRPBF

Part No LTC6400IUD-14#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6400
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 197938-LTC6400IUD-14#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6400IUD-14#TRPBF CAD Model

Description

Product Overview: LTC6400IUD-14#TRPBF

The LTC6400IUD-14#TRPBF is a high-performance, differential ADC driver manufactured by Analog Devices Inc. This integrated circuit is designed to interface with high-speed analog-to-digital converters, providing a clean, low-distortion signal path that is essential for high-accuracy applications. It is particularly well-suited for demanding environments such as medical imaging, communication systems, and industrial instrumentation, where precision and reliability are paramount.

Key Features

  • High Linearity: With its exceptional linearity, the LTC6400IUD-14#TRPBF ensures that the signal integrity is maintained, resulting in accurate digital representation of the analog input signal.
  • Low Noise: The device boasts a low noise figure, minimizing the introduction of unwanted artifacts into the signal chain, which is critical for high-resolution applications.
  • Wide Bandwidth: Offering a wide bandwidth, this ADC driver can handle high-speed signals, making it suitable for broadband applications.
  • Adjustable Gain: The gain of the LTC6400IUD-14#TRPBF can be set externally, providing flexibility to match the dynamic range of the ADC effectively.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low current draw, which is beneficial for portable and battery-powered devices.

Applications

The LTC6400IUD-14#TRPBF is versatile and can be used in a variety of applications, including:

  • Communications Infrastructure
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • High-speed Data Acquisition
  • Professional Audio Equipment

Product Specifications

The device comes in a compact QFN package and is characterized for operation over the industrial temperature range. It is offered in tape and reel packaging suitable for automated assembly processes, denoted by the TRPBF suffix in the part number. The LTC6400IUD-14#TRPBF is a testament to Analog Devices' commitment to providing high-quality components that enhance the performance and reliability of electronic systems.

Conclusion

For designers seeking a robust and high-fidelity ADC driver, the LTC6400IUD-14#TRPBF from Analog Devices Inc. represents an excellent choice. Its combination of high linearity, low noise, and wide bandwidth, along with the ability to operate efficiently under varying conditions, make it a go-to component for precision signal processing applications.

You May Also Be Interested in

Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8355 $62.6840
18+ $6.4299 $115.7382
28+ $6.2289 $174.4092
39+ $6.0279 $235.0881
50+ $5.8270 $291.3500
67+ $5.2241 $350.0147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess