EN
  • EN
  • DE

LTC6420IUDC-20#TRPBF

Part No LTC6420IUDC-20#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features ADC Driver IC Data Acquisition 20-QFN (3x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-QFN (3x4)
Family Name LTC6420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880002-LTC6420IUDC-20#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6420IUDC-20#TRPBF CAD Model

Description

The LTC6420IUDC-20#TRPBF is a high-performance, dual differential amplifier manufactured by Analog Devices Inc. This precision device is designed to provide excellent linearity and noise performance, making it an ideal choice for a wide range of applications, including communications systems, A/D converters, and high-speed data acquisition systems.

Key Features

  • High Frequency Operation: The LTC6420IUDC-20#TRPBF is capable of operating at high frequencies, with a 3dB bandwidth of 2GHz. This makes it suitable for high-speed signal processing applications.
  • Differential Gain and Phase: It offers outstanding differential gain and phase matching, which is critical for maintaining signal fidelity in communication and instrumentation systems.
  • Low Distortion: The device features very low harmonic distortion, ensuring that the signal integrity is preserved even at high frequencies.
  • Output IP3: The high third-order intercept point (output IP3) of 46dBm at 240MHz provides excellent linearity, minimizing signal distortion in complex multi-tone environments.
  • Power Supply: It operates from a single 5V supply, simplifying power management in system design.
  • Temperature Range: The LTC6420IUDC-20#TRPBF is specified for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

  • High-speed data acquisition
  • Wireless and wired broadband communications
  • Imaging systems
  • Test and measurement equipment
  • IF and baseband processing

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC6420IUDC-20#TRPBF is no exception. It is available in a compact QFN-16 package and is RoHS compliant, adhering to current environmental standards. The part number suffix 'TRPBF' indicates that this product is provided in tape and reel packaging, suitable for automated assembly processes, and 'Pb-free' for lead-free soldering practices.

Ordering Information

For more information on ordering the LTC6420IUDC-20#TRPBF or to request samples, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess