EN
  • EN
  • DE

LTC6652BHMS8-2.5#TRPBF

Part No LTC6652BHMS8-2.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Series Voltage Reference IC Fixed 2.5V V ±0.1% 5 mA 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LTC6652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6652BHMS8-2.5#TRPBFCT, LTC6652BHMS8-2.5#TRPBFDKR, LTC6652BHMS8-2.5#TRPBFTR, LTC6652BHMS8-2.5#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880010-LTC6652BHMS8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6652BHMS8-2.5#TRPBF CAD Model

Description

Analog Devices Inc. LTC6652BHMS8-2.5#TRPBF Precision Voltage Reference

The LTC6652BHMS8-2.5#TRPBF is a high-precision, low-drift, low-noise voltage reference from Analog Devices Inc., designed to ensure stability and accuracy in a wide array of applications. This component offers a fixed 2.5V output with exceptional temperature stability and low noise, making it an ideal choice for high-resolution data converters, precision instrumentation, and automotive systems that require a stable reference voltage.

With an output voltage accuracy of ±0.05%, the LTC6652BHMS8-2.5#TRPBF exhibits a very low drift performance of 2ppm/°C max over the full operating temperature range of -40°C to 125°C. This impressive stability is a result of the proprietary curvature compensation design and advanced bipolar processing technology employed by Analog Devices Inc. Furthermore, the device boasts a low output noise of only 1.5ppm/√Hz (0.1Hz to 10Hz), which is essential for applications where noise can significantly impact system performance.

The LTC6652BHMS8-2.5#TRPBF comes in a compact MSOP-8 package, which is suitable for space-constrained applications. It is also offered in a tape and reel packaging option, denoted by the 'TRPBF' suffix, which facilitates ease of use in automated manufacturing processes. The device is fully specified over the commercial, industrial, and automotive temperature ranges, providing a robust solution for a variety of challenging environments.

Key features of this voltage reference include the ability to sink and source up to 5mA of output current, enabling it to drive a wide range of loads. It also has a low dropout voltage, ensuring that it maintains accurate output even with limited headroom above the output voltage. The LTC6652BHMS8-2.5#TRPBF is also designed with a long-term stability of less than 30ppm typical after 1,000 hours, ensuring that its performance will remain consistent over the life of the product.

Overall, the LTC6652BHMS8-2.5#TRPBF from Analog Devices Inc. represents a blend of precision, reliability, and ease of integration, making it an excellent choice for designers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4458 $62.6748
14+ $8.5713 $119.9982
21+ $8.3033 $174.3693
29+ $8.0353 $233.0237
38+ $7.7674 $295.1612
50+ $6.9635 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess