EN
  • EN
  • DE

LTC6655BHMS8-5#TRPBF

Part No LTC6655BHMS8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.025% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Voltage Reference IC V 5 mA
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC6655
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6655BHMS8-5#TRPBFTR, LTC6655BHMS8-5#TRPBFDKR, LTC6655BHMS8-5#TRPBFCT, LTC6655BHMS8-5#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852047-LTC6655BHMS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6655BHMS8-5#TRPBF CAD Model

Description

Analog Devices Inc. LTC6655BHMS8-5#TRPBF Low Noise Voltage Reference

The LTC6655BHMS8-5#TRPBF is a high-precision, low-noise, low-drift voltage reference component designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This voltage reference is an essential building block in high-resolution data conversion systems, precision measurement instruments, and critical control applications where stable and accurate reference voltages are paramount.

With a fixed output voltage of 5V, the LTC6655BHMS8-5#TRPBF stands out for its exceptional temperature stability and low noise performance. It is specifically engineered to provide a stable voltage over a wide range of temperatures, making it suitable for use in both commercial and industrial environments. The device's long-term stability and low hysteresis contribute to its reliability and precision in various applications.

The LTC6655BHMS8-5#TRPBF is housed in an MSOP-8 package, providing a compact footprint that is beneficial for space-constrained applications. Its robust design ensures it can withstand harsh conditions while maintaining its performance characteristics. The device also features a dropout voltage of typically 300mV, allowing for efficient operation even with minimal headroom above the output voltage.

Key features of the LTC6655BHMS8-5#TRPBF include:

  • Low output noise: This voltage reference boasts an exceptionally low noise level, making it ideal for sensitive electronic applications.
  • High output accuracy: With a precision output voltage, the LTC6655BHMS8-5#TRPBF ensures accurate reference for ADCs, DACs, and other critical components.
  • Excellent temperature stability: The device's performance is consistent across a broad temperature range, ensuring reliable operation under varying environmental conditions.
  • Low power consumption: It is designed for efficiency, requiring minimal power to operate, which is beneficial for portable and energy-sensitive designs.

Applications for the LTC6655BHMS8-5#TRPBF are diverse and include precision instrumentation, high-resolution converters, industrial control systems, and medical equipment where accuracy and stability cannot be compromised. Analog Devices Inc. provides extensive technical support and documentation, making integration of the LTC6655BHMS8-5#TRPBF into your design both straightforward and effective.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7911 $58.9555
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1792 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess