EN
  • EN
  • DE

LTC6655LNCHMS8-4.096#PBF

Part No LTC6655LNCHMS8-4.096#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 0.25PPM N, L DRIFT PREC REFS / Series Voltage Reference IC Fixed 4.096V V ±0.05% 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 0.12ppmp-p
Noise - 10Hz to 10kHz 0.21ppmrms
Voltage - Input 3V ~ 13.2V
Current - Supply 7.5mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC6655
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357240-LTC6655LNCHMS8-4.096#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6655LNCHMS8-4.096#PBF CAD Model

Description

Product Overview: LTC6655LNCHMS8-4.096#PBF

The LTC6655LNCHMS8-4.096#PBF is a high-precision, low-drift, low-noise voltage reference from Analog Devices Inc., designed to ensure stability and accuracy in a wide range of applications. This reference voltage device is part of the LTC6655 series, which is renowned for its excellent temperature stability and low output noise, making it an ideal choice for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic equipment.

Key Features

  • Output Voltage: Precisely set at 4.096 volts, this voltage reference provides a stable and accurate reference for 12-bit, 14-bit, or 16-bit converters, which commonly use a 4.096V reference level.
  • Low Drift: Exhibits an exceptionally low drift over temperature, ensuring that the output voltage remains stable across a wide range of operating conditions.
  • Low Noise: The device's low noise performance is critical for high-resolution measurement systems, minimizing the impact of voltage reference noise on the overall system performance.
  • High Accuracy: Offers high initial accuracy, which reduces the need for calibration and simplifies system design.
  • Long-Term Stability: Designed for applications requiring a stable voltage reference over time, the LTC6655LNCHMS8-4.096#PBF ensures consistent performance even with prolonged use.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments, with reliable operation guaranteed over a broad temperature range.
  • Package: Available in an MSOP-8 package, the LTC6655LNCHMS8-4.096#PBF is compact and suitable for space-constrained applications.

Applications

The LTC6655LNCHMS8-4.096#PBF is versatile and can be used in a variety of high-performance applications, including:

  • Precision Data Acquisition Systems
  • Medical Devices
  • Industrial Control Systems
  • Automotive Electronics
  • Portable Instrumentation
  • Battery-Powered Devices

With its robust design and high-precision capabilities, the LTC6655LNCHMS8-4.096#PBF from Analog Devices Inc. is a reliable choice for engineers and designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess