EN
  • EN
  • DE

LTC6810IG-1#3ZZPBF

Part No LTC6810IG-1#3ZZPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BAT MON MULT-CHEM 1-6C 44SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features Battery Battery Monitor IC Multi-Chemistry 44-SSOP
Manufacturer Analog Devices Inc.
Series Automotive
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-FSOP (0.209", 5.30mm Width)
Case / Package 44-SSOP
Family Name LTC6810
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880022-LTC6810IG-1#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC6810IG-1#3ZZPBF CAD Model

Description

Product Overview: LTC6810IG-1#3ZZPBF - Analog Devices Inc.

The LTC6810IG-1#3ZZPBF is a high-precision battery monitoring system designed by Analog Devices Inc., a leader in the manufacture of integrated circuits. This advanced product is specifically engineered to meet the stringent requirements of modern battery management systems, particularly for electric vehicles, energy storage systems, and other applications requiring precise battery state monitoring.

Key Features:

  • Multicell Battery Monitor: Capable of monitoring up to 12 series-connected battery cells with a total measurement error under 2.2mV.
  • High Voltage Tolerance: Designed to withstand voltages up to 1000V, ensuring safety and reliability in high voltage applications.
  • Robust Communication: Features a reliable isoSPI communication interface for high-speed data transfer even in noisy environments.
  • Temperature Measurement: Supports external temperature sensor inputs for comprehensive battery state assessments.
  • Integrated Diagnostics: Built-in diagnostic features enhance the safety and longevity of battery packs by detecting and reporting faults.

Technical Specifications:

  • Package: 48-lead SSOP (Shrink Small Outline Package)
  • Operating Temperature: Ranges from -40°C to 125°C, suitable for harsh environments.
  • Supply Voltage: Operates from a single 3.3V or 5V supply.

Applications:

  • Electric and Hybrid Electric Vehicles
  • Backup Battery Systems
  • Grid Energy Storage
  • Uninterruptible Power Supplies (UPS)
  • Portable Equipment

The LTC6810IG-1#3ZZPBF by Analog Devices Inc. offers a comprehensive solution for battery monitoring challenges, providing not only accurate voltage and temperature measurements but also robust communication and diagnostic capabilities that ensure the safety and efficiency of battery-operated systems. Its high level of integration and performance makes it an invaluable component in the design and operation of today's most demanding battery management systems.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess