EN
  • EN
  • DE
  • IT

LTC6820IUD#PBF

Part No LTC6820IUD#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16QFN  /  Isolated Communications Interface Interface 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Analog Devices Inc.
Series isoSPI
Package Tube
Applications Isolated Communications Interface
Interface SPI
Voltage - Supply 2.7V ~ 5.5V
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Mounting SMD (SMT)
Base Product Number LTC6820
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6820IUD#PBF-ND,505-LTC6820IUD#PBF,-2735-LTC6820IUD#PBF
Standard Package 121
Win Source Part Number 1028259-LTC6820IUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6820IUD#PBF CAD Model

Description

Analog Devices Inc. LTC6820IUD#PBF Product Overview

The LTC6820IUD#PBF is a high-performance, long-range SPI communication interface from Analog Devices Inc., designed to facilitate robust and reliable data transmission in challenging environments. This innovative component is part of Analog Devices' extensive portfolio of interface ICs, which are engineered to address the complex communication requirements of modern electronic systems.

Key Features and Benefits

  • High-Speed SPI Interface: The LTC6820IUD#PBF supports SPI data rates up to 1Mbps, enabling quick data transfer between devices, which is particularly beneficial for applications requiring fast data acquisition or control.
  • Long-Distance Communication: With the capability to communicate over distances up to 100 meters, this IC is ideal for applications where components are physically separated or where wiring constraints exist.
  • Low EMI Emission: The device uses a differential interface that helps to minimize electromagnetic interference (EMI), ensuring more reliable operation in noise-sensitive applications.
  • Robust Isolation: The LTC6820IUD#PBF provides robust galvanic isolation, which is critical for protecting sensitive circuitry from high voltage transients and common mode noise.
  • Wide Operating Temperature Range: It is designed to operate reliably over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Small Package Size: The device comes in a compact 12-lead QFN package, which is space-efficient and ideal for designs where board space is at a premium.

Applications

The LTC6820IUD#PBF is versatile and can be used in a wide range of applications. Its robust communication capabilities make it particularly well-suited for:

  • Industrial control systems
  • Automotive networks
  • Medical equipment
  • Instrumentation
  • Geographically distributed systems

Whether you are designing a sophisticated automotive sensor network, an industrial automation system, or a medical monitoring device, the LTC6820IUD#PBF provides a reliable interface that ensures data integrity and system performance.

Conclusion

The LTC6820IUD#PBF from Analog Devices Inc. represents a blend of performance, reliability, and convenience, making it an excellent choice for designers looking to implement long-distance and high-speed SPI communication in their products.

You May Also Be Interested in

Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 32DIP / Encoder to Microprocessor Interface 32-PDIP
Lowest to $116.2377
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $39.4106
Microchip Technology
IC INTERFACE SPECIALIZED 48LQFP / Interface 48-LQFP (7x7)
Lowest to $5.3133
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $11.1429
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO
Lowest to $2.5905

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1594 $55.7970
11+ $9.1564 $100.7204
17+ $8.8703 $150.7951
24+ $8.5841 $206.0184
31+ $8.2980 $257.2380
41+ $7.4396 $305.0236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess