EN
  • EN
  • DE

LTC6943IGN#TRPBF

Part No LTC6943IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC SW CAP BLD BLK 16SSOP / Switched Capacitor Building Block 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Switched Capacitor Building Block
Applications Instrumentation
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC6943
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880048-LTC6943IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6943IGN#TRPBF CAD Model

Description

The LTC6943IGN#TRPBF from Analog Devices Inc. is a high-performance, ultralow noise, and fast switching microwave frequency synthesizer. With a broad frequency range and integrated VCO, this synthesizer is designed to meet the demanding requirements of wireless infrastructure, test equipment, and ATE (Automated Test Equipment) systems.

Key Features:

  • Frequency Range: The device supports a wide frequency range, which makes it versatile for various applications.
  • Low Noise Performance: Featuring ultralow phase noise, the LTC6943IGN#TRPBF ensures clean signal generation, which is crucial for high-performance systems.
  • Fast Switching: The synthesizer is capable of fast frequency switching, allowing for quick transitions and reducing the overall system latency.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design and reduces the number of external components required, saving space and cost.
  • Programmable: It offers programmable features through a serial interface, providing flexibility and control over the frequency synthesis process.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for deployment in harsh environments.

Applications:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Automated Test Equipment (ATE)
  • Satellite Communication Systems
  • Defense and Aerospace Systems

The LTC6943IGN#TRPBF synthesizer's robust design and high level of integration make it an ideal choice for designers looking to improve system performance while minimizing the footprint and complexity of their designs. Analog Devices Inc. has a reputation for delivering quality and reliability, and this product is no exception, providing the precision and durability required for the most demanding applications.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.5936 $85.5936
2+ $70.2309 $140.4618
3+ $68.0364 $204.1092
4+ $65.8419 $263.3676
5+ $63.6463 $318.2315
7+ $57.0628 $399.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess