EN
  • EN
  • DE

LTC6955IUKG-1#PBF

Part No LTC6955IUKG-1#PBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FANOUT BUFFER 52QFN  /  Fanout Buffer (Distribution) IC 7.5GHz 1 52-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tube
Type Fanout Buffer (Distribution)
PLL No
Input Differential
Output CML
Number of Circuits 1
Frequency - Max 7.5GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Base Product Number LTC6955
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC6955IUKG-1#PBF
Standard Package 45
Win Source Part Number 1024718-LTC6955IUKG-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6955IUKG-1#PBF CAD Model

Description

Analog Devices Inc. LTC6955IUKG-1#PBF Clock Distribution IC

The LTC6955IUKG-1#PBF from Analog Devices Inc. is a high-performance, low jitter clock distribution IC designed to meet the stringent requirements of precision timing applications. This versatile device is a part of the Ultra-Low Jitter Clock Distribution family, which provides a reliable solution for distributing a single input clock to multiple outputs with excellent phase noise performance.

Encased in a compact QFN package, the LTC6955IUKG-1#PBF is engineered to deliver a low phase noise floor and highly accurate clock distribution, making it an ideal choice for demanding applications such as data communications, telecommunications, test and measurement equipment, and high-speed data acquisition systems.

Key features of the LTC6955IUKG-1#PBF include:

  • Multiple Outputs: This IC offers five low jitter outputs that can be configured to provide the same or different frequencies, allowing for flexible clocking schemes.
  • Low Phase Noise: With its excellent phase noise characteristics, the LTC6955IUKG-1#PBF ensures high signal integrity, which is critical for high-speed digital systems.
  • Programmable: Users can program each output divider independently, providing versatility and customization for specific design requirements.
  • Wide Frequency Range: The device supports a broad range of input frequencies, accommodating various clock sources and simplifying system design.
  • Temperature Resilience: Designed to operate reliably over an industrial temperature range, the LTC6955IUKG-1#PBF is suitable for harsh environments.
  • Supply Voltage: It operates with a single supply voltage, reducing power supply complexity and easing integration into existing systems.

With its robust set of features and performance capabilities, the LTC6955IUKG-1#PBF from Analog Devices Inc. is an excellent choice for system designers looking to enhance the performance and reliability of their clock distribution networks. Whether it's in a server farm, a digital signal processing array, or a complex instrumentation setup, this clock distribution IC ensures precise timing and synchronization across multiple channels, contributing to the overall system's efficiency and accuracy.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.1422 $81.1422
2+ $78.6065 $157.2130
3+ $76.0709 $228.2127
4+ $73.5352 $294.1408
5+ $65.9281 $329.6405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess