EN
  • EN
  • DE

LTC7000ARMSE-1#TRPBF

Part No LTC7000ARMSE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description FAST 150V PROTECTED HI SIDE NMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202875-LTC7000ARMSE-1#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Driven Configuration High-Side
Channel Type Single
Gate Type N-Channel MOSFET
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC7000ARMSE-1#TRPBF CAD Model

Description

Product Overview: LTC7000ARMSE-1#TRPBF

The LTC7000ARMSE-1#TRPBF is a high-speed, high-side N-channel MOSFET gate driver manufactured by Analog Devices Inc. This advanced component is designed to operate in demanding environments, making it suitable for a wide range of applications, including but not limited to automotive, industrial, and power management systems.

Key Features

  • High Voltage Capability: It can handle supply voltages up to 135V, providing ample headroom for high-voltage applications.
  • Fast Switching: The driver boasts an impressive gate drive strength that enables fast switching of the connected MOSFET, which is essential for reducing power losses and improving efficiency in power conversion systems.
  • Adjustable Gate Drive: Users can adjust the gate voltage to optimize the performance for specific MOSFETs, ensuring flexibility across various designs and applications.
  • Under-Voltage Lockout (UVLO): This feature protects the MOSFET by ensuring that the gate driver only operates when there is sufficient supply voltage, preventing potential damage due to insufficient gate voltage.
  • Robust Design: The LTC7000ARMSE-1#TRPBF includes protection features such as over-temperature shutdown, which enhances the reliability and longevity of the device.
  • Compact Packaging: It comes in a compact MSOP-16 package with an exposed pad for improved thermal performance, making it suitable for space-constrained applications.

Applications

  • Automotive powertrain systems
  • DC/DC converters
  • Power supplies
  • Motor control circuits
  • Class-D audio amplifiers

The LTC7000ARMSE-1#TRPBF is available in a tape and reel package, denoted by the suffix #TRPBF, which is ideal for automated manufacturing processes. With its robust feature set and versatile performance characteristics, this gate driver is an excellent choice for designers looking to improve the efficiency, reliability, and performance of their high-voltage power systems.

As a product of Analog Devices Inc., a leader in the semiconductor industry, customers can be assured of the LTC7000ARMSE-1#TRPBF's quality and performance, backed by the company's extensive support and expertise in integrated circuit design and manufacturing.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess