EN
  • EN
  • DE

LTC7103IUHE#PBF

Part No LTC7103IUHE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.3A 36QFN  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.4V
Voltage - Input (Max) 105V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 105V
Current - Output 2.3A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 36-WFQFN, 26 Leads, Exposed Pad
Supplier Device Package 36-QFN (5x6)
Base Product Number LTC7103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC7103IUHE#PBF,LTC7103IUHE#PBF-ND,-2735-LTC7103IUHE#PBF
Standard Package 61
Win Source Part Number 1005563-LTC7103IUHE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7103IUHE#PBF CAD Model

Description

Analog Devices Inc. LTC7103IUHE#PBF High Efficiency, Monolithic Synchronous Step-Down DC/DC Converter

The LTC7103IUHE#PBF from Analog Devices Inc. is a high performance, monolithic synchronous step-down DC/DC converter that is designed to deliver high efficiency and excellent thermal performance in a compact package. This versatile converter is suitable for a wide range of applications, including telecommunications, industrial systems, and automotive power systems, where efficient voltage conversion is critical for performance and energy savings.

Featuring a wide input voltage range from 3.0V to 105V, the LTC7103IUHE#PBF is capable of providing a continuous output current up to 2.3A with a programmable frequency range from 100kHz to 2MHz. This flexibility allows designers to optimize the converter for size, efficiency, and component cost. The device's high efficiency is achieved through the use of low RDS(ON) internal switches and a constant frequency current mode architecture, which also provides fast transient response and excellent loop stability.

The LTC7103IUHE#PBF incorporates a range of features to enhance system reliability and performance. These include internal soft-start to reduce inrush current during startup, a power good flag for output voltage monitoring, and foldback current limiting to protect against overcurrent conditions. Additionally, the device offers programmable undervoltage lockout and overvoltage protection to safeguard the system under abnormal operating conditions.

For thermal management, the LTC7103IUHE#PBF utilizes a thermally enhanced 5mm x 6mm QFN package, which helps to dissipate heat effectively, ensuring reliable operation even in high power density applications. The device also supports external synchronization, allowing multiple LTC7103IUHE#PBF converters to operate in phase, reducing input ripple and electromagnetic interference (EMI).

Overall, the LTC7103IUHE#PBF from Analog Devices Inc. stands out for its high efficiency, robust protection features, and flexibility, making it an excellent choice for designers looking for a high-quality power solution that can meet the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess